EN
  • EN
  • DE

STC90C54RD+40I-LQFP44G

Part No STC90C54RD+40I-LQFP44G
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839016-STC90C54RD+40I-LQFP44G
Ultra Librarian 3D Model Ultra Librarian STC90C54RD+40I-LQFP44G CAD Model

Description

The STC90C54RD+40I-LQFP44G is a microcontroller from STC Micro. It belongs to the STC90 series and is based on the enhanced 8051 architecture. The '54' denotes the memory capacity, while 'RD+' signifies a revision with increased memory or enhanced features. It comes in an LQFP44G (Low-profile Quad Flat Pack) package, a surface-mount package, typically lead-free and RoHS compliant, suitable for compact designs.

Applications:

  • Industrial Control: Used in automation systems, motor control, and process monitoring.
  • Consumer Electronics: Found in appliances, remote controls, and various embedded systems.
  • Instrumentation: Employed in data acquisition systems, sensor interfaces, and measurement equipment.
  • Communication Devices: Utilized in serial communication interfaces and network devices.
  • Security Systems: Integrated into alarm systems, access control systems, and monitoring devices.

Features:

  • Enhanced 8051 Core: Provides faster instruction execution and improved performance compared to the standard 8051.
  • 16KB Flash Memory: Offers a significant amount of space for program storage, larger than standard versions.
  • 512 Bytes RAM: Provides memory for data manipulation.
  • 32 Programmable I/O Lines: Allows for flexible interfacing with external devices.
  • Three 16-bit Timers/Counters: Enables precise timing control and event counting.
  • UART Serial Communication: Facilitates serial data transfer with other devices.
  • Watchdog Timer: Enhances system reliability by preventing program crashes.
  • Power-Down Modes: Reduces power consumption in idle states.
  • Interrupt System: Supports multiple interrupt sources for responsive event handling.

Benefits:

  • High Performance: Enhanced 8051 core ensures efficient execution of complex tasks.
  • Ease of Use: The familiar 8051 architecture simplifies programming and development.
  • Flexibility: The programmable I/O lines and various communication interfaces enable versatile system design.
  • Reliability: The watchdog timer and power-down modes contribute to robust system operation.
  • Increased Memory: 'RD+' designation gives you more flash memory for larger, more complex programs.

Additional Details:

The STC90C54RD+40I operates at a maximum frequency of 40MHz. The 'I' indicates an industrial temperature range, typically -40°C to +85°C. Requires a supply voltage typically 5V or 3.3V. The 'G' at the end of the package name means it is a lead-free and RoHS compliant version. The LQFP44 package enables efficient board layout and miniaturization. The increased memory capacity is a key advantage of this variant.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess