EN
  • EN
  • DE

SPN1443

Part No SPN1443
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257952-SPN1443
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN1443 CAD Model

Description

The SPN1443 is a power MOSFET manufactured by SYNC POWER Crop. It's engineered for efficient power management in diverse electronic systems. This MOSFET is characterized by its low on-resistance, which significantly minimizes power dissipation during conduction, leading to enhanced energy efficiency. Its rapid switching capability is ideal for applications operating at high frequencies, further contributing to overall system performance.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • LED Lighting Systems

Features:

  • Low RDS(on) to minimize conduction losses
  • Fast Switching Speed for high-frequency operation
  • Avalanche Rated for ruggedness
  • Lead-Free and RoHS Compliant for environmental considerations
  • Compact Surface Mount Package for efficient board space utilization

Benefits:

  • Improved energy efficiency and reduced heat generation due to lower RDS(on)
  • Enhanced system performance with faster switching speeds
  • Increased reliability and robustness in demanding applications
  • Environmentally friendly manufacturing process
  • Simplified board assembly and reduced overall system size

Additional Details:

The SPN1443 is designed to handle a specific drain-source voltage (VDS) and gate-source voltage (VGS) range, making it suitable for a variety of power supply designs. The datasheet provides critical parameters such as continuous drain current (ID), pulsed drain current (IDM), and gate charge (Qg) for design optimization. Thermal management is crucial, and the device should be adequately heatsinked to ensure reliable operation at higher power levels. The specific RDS(on) value at different gate voltages (VGS) is a key performance indicator for minimizing conduction losses. The device's gate threshold voltage (VGS(th)) is an important parameter to consider when designing the gate drive circuitry.

Furthermore, the SPN1443's input capacitance (Ciss) and output capacitance (Coss) influence switching performance, and these values should be carefully considered when designing high-frequency power converters. The device's avalanche energy rating provides an indication of its ability to withstand transient voltage spikes, enhancing system reliability. The surface mount package facilitates automated assembly and reduces manufacturing costs.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess