EN
  • EN
  • DE

MAX521AEWG

Part No MAX521AEWG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad/Octal, 2-Wire Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 8
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±1.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number MAX521
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214141-MAX521AEWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX521AEWG CAD Model

Description

Maxim Integrated MAX521AEWG Precision DAC

The MAX521AEWG from Maxim Integrated is a high-precision, low-power digital-to-analog converter (DAC) designed to provide accurate voltage control and signal generation in a wide range of applications. This device is part of Maxim's industry-leading portfolio of DACs that offer excellent performance in terms of linearity, stability, and power efficiency.

Featuring a 12-bit resolution, the MAX521AEWG ensures fine-grain control over output voltages, making it an ideal choice for applications that require precise analog outputs such as industrial control systems, automated test equipment, and data acquisition systems. The DAC operates from a single +5V supply and includes four buffered voltage outputs, allowing for multiple signal outputs from a single device.

The MAX521AEWG comes in a 24-pin WSOIC package, providing a compact footprint that is beneficial for space-constrained applications. Its interface is user-friendly, with a simple 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate into existing digital systems.

This DAC also features a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device occurs. This feature enhances the safety and predictability of system behavior during power-up sequences.

The MAX521AEWG includes a shutdown mode that reduces power consumption to just 4µA, which is particularly useful for battery-powered or energy-sensitive systems. In addition, the device's internal precision buffers allow the DAC outputs to swing rail-to-rail, providing the maximum possible dynamic range.

With its combination of high precision, low power consumption, and ease of use, the MAX521AEWG from Maxim Integrated is an excellent choice for engineers and designers looking to implement reliable and accurate analog outputs in their electronic designs.

Key features of the MAX521AEWG include:

  • 12-bit resolution
  • Four buffered voltage outputs
  • +5V single-supply operation
  • Low power shutdown mode
  • Power-on reset to 0V output
  • SPI/QSPI/MICROWIRE compatible serial interface
  • Rail-to-rail output swing
  • Compact 24-pin WSOIC package

Whether for industrial, communication, or portable device applications, the MAX521AEWG stands out as a versatile and reliable component for precision analog output generation.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5073 $64.5219
6+ $17.6471 $105.8826
9+ $17.0956 $153.8604
13+ $16.5441 $215.0733
16+ $15.9927 $255.8832
21+ $14.3382 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess