EN
  • EN
  • DE

SN74LS86ADRE4

Part No SN74LS86ADRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SOIC / XOR (Exclusive OR) IC 4 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Package Tape & Reel (TR)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LS86
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257767-SN74LS86ADRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS86ADRE4 CAD Model

Description

Product Overview: SN74LS86ADRE4

The SN74LS86ADRE4 is a high-quality Quad 2-Input Exclusive OR Gate integrated circuit produced by Texas Instruments, a leader in semiconductor innovation. This logic gate IC is a crucial component in digital electronics, offering precise voltage level detection and signal processing capabilities. It is designed to perform the exclusive OR function, which is a fundamental operation in various digital systems, including error detection and correction schemes, parity generators, and comparators.

Key Features

  • Logic Type: Exclusive OR (XOR) Gate
  • Number of Circuits: Quad (4 circuits)
  • Inputs per Circuit: 2
  • Operating Voltage Range: 4.75V to 5.25V
  • Output Current: -8mA / 8mA
  • Switching Characteristics: Fast propagation delay time
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Operating Temperature Range: 0°C to 70°C

The SN74LS86ADRE4 is part of the 74LS family, known for its low power consumption and high-speed operation. This makes it an ideal choice for power-sensitive and performance-demanding applications. The device's SOIC-14 package is compact and suitable for space-constrained applications while ensuring reliable connectivity in printed circuit boards (PCBs).

Applications

This versatile component can be used in a wide array of electronic systems. Some common applications include:

  • Digital signal processing
  • Network routers and switches
  • Encryption and security devices
  • Arithmetic logic units (ALUs)
  • Pattern recognition systems

The SN74LS86ADRE4 is manufactured with Texas Instruments' high standards, ensuring consistent performance and quality. With its robust design and reliable operation, this XOR gate is a solid choice for both hobbyists and professional electronics designers looking to implement logic functions efficiently and effectively in their digital circuits.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74LS86ADRE4.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3872 $50.3360
315+ $0.3178 $100.1070
490+ $0.3078 $150.8220
675+ $0.2979 $201.0825
870+ $0.2880 $250.5600
1,165+ $0.2582 $300.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess