EN
  • EN
  • DE

36HR14436X

Part No 36HR14436X
Manufacturer Switchcraft Inc.
Catalog Barrel - Audio Cables
Description CABLE R/A STEREO PLUG-PLUG 12FT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Switchcraft Inc.
Status Active
1st Connector Phone Plug, 3.5mm (1/8"), Right Angle
2nd Connector Phone Plug, 3.5mm (1/8"), Right Angle
Channels Stereo
Length 12.0' (3.66m)
Color Black
Usage Headphones, Patch Cable
Win Source Part Number 1027010-36HR14436X
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 36HR14436X CAD Model

Description

This Switchcraft Inc. cable assembly is a 12.0' (3.66m) long patch cable designed for use with headphones.

  • Manufacturer: Switchcraft Inc.
  • Length: 12.0' (3.66m)
  • Color: Black
  • Channel Configuration: Stereo
  • Connector Type: Two right-angle phone plug connectors, each measuring 3.5mm (1/8") in size
  • Status: Active
  • Win Source Part Number: 1027010-36HR14436X

You May Also Be Interested in

Amphenol
Display Port M to Display Port M 30AWG 1M
Need more? Email Us
Switchcraft Inc.
CABLE R/A STEREO PLUG-PLUG 12FT
Need more? Email Us
Switchcraft Inc.
ADPT Y 2 JACKS-ST40 PLUG 4\
Need more? Email Us
Tripp Lite
Cable Assembly Audio/Video 3.1m HD15 to HD15 15 to 15 POS M-M
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - G / Cable Stereo Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 3.3' (1.00m)
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - C
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 15 M
Need more? Email Us
Khadas
RCA TO 3.5MM HEADPHONE CONV
Need more? Email Us
Switchcraft Inc.
CORD PATCH COMBINATION 6 FEET / Cable Assembly Audio Telephone Plug to Telephone Plug 3 to 3 POS PL-PL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess