Products specifications

Category Cable Assemblies - Barrel - Audio Cables
Mfr Khadas
Package Bag
Product Status Obsolete
1st Connector Phone Jack, 3.5mm (1/8")
2nd Connector Phono (RCA) Plug (2)
Channels Stereo (3 Conductor, TRS)
Length 0.3' (10.16cm)
Shielding Shielded
Usage Headphones, Y-Adapter
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 844419-RCA-T-001
Ultra Librarian 3D Model Ultra Librarian RCA-T-001 CAD Model

Description

The 844419-RCA-T-001 is a cable assembly designed for audio applications.

  • Cable Type: Barrel
  • Shielding: Shielded
  • Length: 0.3' (10.16cm)
  • Application: Headphones / Y-Adapter
  • Standard Package: 10 pcs
  • First Connector: Phone Jack (3.5mm)
  • Second Connector: Two Phono (RCA) Plugs
  • Channels: Stereo (3 Conductor, TRS)
  • Signal: Audio
  • Manufacturer: Khadas
  • Product Status: Obsolete
  • Package Type: Bag

You May Also Be Interested in

Switchcraft Inc.
CABLE R/A STEREO PLUG-PLUG 12FT
Need more? Email Us
ECAD model for 36HR14436X
Khadas
RCA TO 3.5MM HEADPHONE CONV
Need more? Email Us
ECAD model for RCA-T-001
Switchcraft Inc.
3.5MM MOLDED CABLE STEREO / Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 25.0' (7.62m)
Need more? Email Us
ECAD model for 35HR30035X
Omron
CABLE MG46 RELAY AUX 10METER
Need more? Email Us
ECAD model for CBL-46AUXMC-10M
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - C
Need more? Email Us
ECAD model for 4068
Omron
CABLE MS46 RCVR EXT 30 M
Need more? Email Us
ECAD model for CBL-46RXT-30M
Switchcraft Inc.
ADPT Y 2 JACKS-ST40 PLUG 4\
Need more? Email Us
ECAD model for 330F1X
Tripp Lite
Cable Assembly Audio/Video 3.1m HD15 to HD15 15 to 15 POS M-M
Need more? Email Us
ECAD model for P502-010
Assmann WSW Components
CABLE RCA PHONO PLUG/PLUG / Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)
Need more? Email Us
ECAD model for AK302-2

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention