EN
  • EN
  • DE
Part No 4066
Manufacturer Adafruit Industries LLC
Catalog Barrel - Audio Cables
Description 3.5MM STEREO MALE/MALE CABLE - G / Cable Stereo Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 3.3' (1.00m)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Barrel - Audio Cables
Manufacturer Adafruit Industries LLC
Packaging Bulk
1st Connector Phone Plug, 3.5mm (1/8")
2nd Connector Phone Plug, 3.5mm (1/8")
Channels Stereo
Length 3.3' (1.00m)
Color Gold
Shielding Unshielded
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Other Part Number 1528-2809
Standard Package 1
Win Source Part Number 1334630-4066
Ultra Librarian 3D Model Ultra Librarian 4066 CAD Model

Description

The Adafruit Industries LLC 1334630-4066 electronic component is a bulk packaged item that falls under the category of cable assemblies-barrel-audio cables.

  • Manufacturer: Adafruit Industries LLC
  • Category: Cable assemblies-barrel-audio cables
  • Packaging: Bulk
  • Type: Stereo
  • Length: 3.3 feet (1.00m)
  • Shielding: Unshielded
  • Standard Package: 1
  • First Connector: phone plug, 3.5mm (1/8")
  • Second Connector: phone plug, 3.5mm (1/8")
  • HTSUS Code: 8544.42.9090

You May Also Be Interested in

Tripp Lite
Cable Assembly Audio/Video 3.1m HD15 to HD15 15 to 15 POS M-M
Need more? Email Us
Switchcraft Inc.
CABLE R/A STEREO PLUG-PLUG 12FT
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - G / Cable Stereo Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 3.3' (1.00m)
Need more? Email Us
Switchcraft Inc.
CORD PATCH COMBINATION 6 FEET / Cable Assembly Audio Telephone Plug to Telephone Plug 3 to 3 POS PL-PL
Need more? Email Us
Assmann WSW Components
CABLE RCA PHONO PLUG/PLUG / Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)
Lowest to $3.9625
Omron
CABLE MS46 RCVR EXT 15 M
Need more? Email Us
Omron
CABLE MG46 RELAY AUX 10METER
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 1 M
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess