EN
  • EN
  • DE
Part No 4068
Manufacturer Adafruit Industries LLC
Catalog Barrel - Audio Cables
Description 3.5MM STEREO MALE/MALE CABLE - C
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Barrel - Audio Cables
Mfr Adafruit Industries LLC
Package Bulk
Product Status Obsolete
1st Connector Phone Plug, 3.5mm (1/8")
2nd Connector Phone Plug, 3.5mm (1/8")
Channels Stereo
Length 3.3' (1.00m)
Color Copper
Shielding Unshielded
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 906752-4068
Ultra Librarian 3D Model Ultra Librarian 4068 CAD Model

Description

The Adafruit Industries LLC 906752-4068 is an audio cable assembly with a length of 3.3' (1.00m). The manufacturer is Adafruit Industries LLC.

  • Connector Type: phone plug (3.5mm)
  • Number of Connectors: 2
  • Channels: stereo
  • Shielding: unshielded
  • Color: copper
  • Packaging: bulk
  • Quantity per Package: one piece
  • Product Status: obsolete
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Assmann WSW Components
CABLE RCA PHONO PLUG/PLUG / Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)
Lowest to $3.9625
Omron
CABLE MS46 RCVR EXT 1 M
Need more? Email Us
Switchcraft Inc.
3.5MM MOLDED CABLE STEREO / Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 25.0' (7.62m)
Lowest to $19.5890
Omron
CABLE MG46 RELAY AUX 10METER
Need more? Email Us
Switchcraft Inc.
CABLE R/A STEREO PLUG-PLUG 12FT
Need more? Email Us
Switchcraft Inc.
CORD PATCH COMBINATION 6 FEET / Cable Assembly Audio Telephone Plug to Telephone Plug 3 to 3 POS PL-PL
Need more? Email Us
Khadas
RCA TO 3.5MM HEADPHONE CONV
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - G / Cable Stereo Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 3.3' (1.00m)
Need more? Email Us
Tripp Lite
Cable Assembly Audio/Video 3.1m HD15 to HD15 15 to 15 POS M-M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess