EN
  • EN
  • DE

AV-DPMDPM0000-001

Part No AV-DPMDPM0000-001
Manufacturer Amphenol
Catalog Barrel - Audio Cables
Description Display Port M to Display Port M 30AWG 1M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1085499-AV-DPMDPM0000-001
Categories Barrel - Audio Cables
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AV-DPMDPM0000-001 CAD Model

Description

The Amphenol AV-DPMDPM0000-001 is a DisplayPort to DisplayPort cable assembly. This cable is designed for high-performance digital display connectivity, ensuring reliable transmission of high-resolution video and audio signals.

Applications

  • Connecting desktop computers to monitors.
  • Linking laptops to external displays.
  • Integrating media players with display devices.
  • Connecting gaming consoles to TVs or monitors for high-definition gaming.
  • Use in digital signage applications for connecting media sources to display screens.

Features

  • DisplayPort Connectivity: Features DisplayPort connectors on both ends, ensuring compatibility with DisplayPort enabled devices.
  • High-Resolution Support: Supports high-resolution video signals, including 4K and beyond, for crisp and clear display quality.
  • High Bandwidth: Offers sufficient bandwidth to handle demanding video and audio applications.
  • Durable Construction: Built with high-quality materials to ensure long-lasting performance and reliability.
  • Secure Connection: Provides a secure and stable connection, minimizing signal loss and interference.

Benefits

  • Superior Image Quality: Delivers high-resolution video output with excellent clarity and detail.
  • Reliable Performance: Ensures stable and consistent signal transmission, reducing the risk of dropped signals or display issues.
  • Versatile Compatibility: Works with a wide range of devices that support DisplayPort connectivity.
  • Easy to Use: Simple plug-and-play design for quick and easy setup.
  • Durable and Long-Lasting: Provides a reliable connection for extended use.

Additional Details

The Amphenol AV-DPMDPM0000-001 cable is constructed with shielded wiring to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring a clean and stable signal. The connectors are designed for durability, withstanding frequent use and providing a secure connection. This cable is suitable for both professional and home use, providing a high-quality connection for all your DisplayPort enabled devices.

You May Also Be Interested in

Switchcraft Inc.
ADPT Y 2 JACKS-ST40 PLUG 4\
Need more? Email Us
Switchcraft Inc.
3.5MM MOLDED CABLE STEREO / Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 25.0' (7.62m)
Lowest to $19.5890
Omron
CABLE MS46 RCVR EXT 1 M
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - C
Need more? Email Us
Khadas
RCA TO 3.5MM HEADPHONE CONV
Need more? Email Us
Switchcraft Inc.
CABLE R/A STEREO PLUG-PLUG 12FT
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 10 M
Need more? Email Us
Tripp Lite
Cable Assembly Audio/Video 3.1m HD15 to HD15 15 to 15 POS M-M
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 30 M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess