EN
  • EN
  • DE

P502-010

Part No P502-010
Manufacturer Tripp Lite
Catalog Barrel - Audio Cables
Description Cable Assembly Audio/Video 3.1m HD15 to HD15 15 to 15 POS M-M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 3.048 m
Color Black
Connector Type A Plug
Connector Type B Plug
Contact Plating Gold
Length 3.048 m
Mount Cable
Number of Positions 15
REACH SVHC Unknown
RoHS Compliant
Shielding Shielded
Win Source Part Number 1220739-P502-010
Categories Barrel - Audio Cables
Manufacturer Tripp Lite
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P502-010 CAD Model

Description

The Tripp Lite 1220739-P502-010 is a shielded black audio cable that is 3.048 meters in length.

  • Positions: 15
  • Contact Plating: Gold
  • RoHS Compliant: Yes
  • Mounting: Cable
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • REACH SVHC Status: Unknown

You May Also Be Interested in

Switchcraft Inc.
ADPT Y 2 JACKS-ST40 PLUG 4\
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - G / Cable Stereo Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 3.3' (1.00m)
Need more? Email Us
Assmann WSW Components
CABLE RCA PHONO PLUG/PLUG / Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)
Lowest to $3.9625
Omron
CABLE MS46 RCVR EXT 1 M
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 15 M
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - C
Need more? Email Us
Omron
CABLE MG46 RELAY AUX 10METER
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 10 M
Need more? Email Us
Switchcraft Inc.
3.5MM MOLDED CABLE STEREO / Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 25.0' (7.62m)
Lowest to $19.5890

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess