EN
  • EN
  • DE

SUPERMICRO CD8069504193701 - Intel GOLD 6230 2.10GHz 20C 27.5M 125W

Part No SUPERMICRO CD8069504193701 - Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Manufacturer Supermicro
Catalog CPU
Description Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435013-SUPERMICRO CD8069504193701 - Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CD8069504193701 - Intel GOLD 6230 2.10GHz 20C 27.5M 125W CAD Model

Description

The SUPERMICRO CD8069504193701 encompasses the Intel GOLD 6230 processor, a powerhouse for enterprises and data centers needing to manage extensive databases, large-scale virtualization, and complex computational tasks. With 20 cores and 40 threads, this processor operates at a base frequency of 2.10GHz, delivering robust multi-core performance essential for multitasking and high-density deployments. The inclusion of a substantial 27.5MB Intel Smart Cache further enhances processing efficiency, ensuring quick access to frequently used data and improving task execution speeds. The GOLD 6230 has a thermal design power (TDP) of 125 Watts, exemplifying a balance between formidable computational capabilities and energy consumption. It supports the latest DDR4 memory technology, enabling rapid data processing and offering substantial bandwidth improvements, critical for running memory-hungry applications and services seamlessly. This processor is based on Intel's scalable architecture, allowing for flexible configuration options and ensuring compatibility with a range of server platforms, making it highly versatile. With features such as Intel's Hyper-Threading Technology and Turbo Boost Technology, it is adept at handling dynamic workloads by adjusting performance as needed. The Intel GOLD 6230 is ideally suited for organizations looking to deploy high-performance servers that can efficiently handle concurrent tasks and demanding applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess