EN
  • EN
  • DE

CISCO APS31123IDL20-FS - Finisar 1000BASE-LX/LH SFP 1310nm 10km DOM Duplex

Part No CISCO APS31123IDL20-FS - Finisar 1000BASE-LX/LH SFP 1310nm 10km DOM Duplex
Manufacturer CISCO
Catalog Sfp
Description Finisar 1000BASE-LX/LH SFP 1310nm 10km DOM Duplex
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387620-CISCO APS31123IDL20-FS - Finisar 1000BASE-LX/LH SFP 1310nm 10km DOM Duplex
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO APS31123IDL20-FS - Finisar 1000BASE-LX/LH SFP 1310nm 10km DOM Duplex CAD Model

Description

The CISCO APS31123IDL20-FS, powered by Finisar technology, is a highly reliable and efficient 1000BASE-LX/LH SFP transceiver module designed for long-haul transmission. Operating at a wavelength of 1310nm, this module is capable of supporting Gigabit Ethernet and Fiber Channel applications over single-mode fiber (SMF) with a maximum distance of up to 10 kilometers. The integration of Digital Optical Monitoring (DOM) functionality allows for real-time tracking of the module's operational status, including temperature, optical power levels, and voltage, ensuring optimal performance and facilitating easier network management. Featuring an LC duplex connector, it is compatible with a wide range of devices, including switches, routers, and network interface cards, making it suitable for various network configurations and deployments. The APS31123IDL20-FS represents a blend of high-quality performance, durability, and compatibility, providing a cost-effective solution for extending network reach, enhancing data transmission capabilities, and ensuring reliable connectivity in enterprise networks, metropolitan area networks, and beyond.

You May Also Be Interested in

HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess