EN
  • EN
  • DE

LENOVO 100-810-166 - HDD, 9 GB, 10 K XOR- EMC 5500

Part No LENOVO 100-810-166 - HDD, 9 GB, 10 K XOR- EMC 5500
Manufacturer Lenovo
Catalog Uncategorized
Description HDD, 9 GB, 10 K XOR- EMC 5500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430949-LENOVO 100-810-166 - HDD, 9 GB, 10 K XOR- EMC 5500
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 100-810-166 - HDD, 9 GB, 10 K XOR- EMC 5500 CAD Model

Description

The LENOVO 100-810-166 is a high-performance Hard Disk Drive (HDD) designed to meet the demands of enterprise storage environments. With a storage capacity of 9 Gigabytes, it caters to mid-range storage requirements, making it a suitable choice for businesses looking to balance capacity and performance. Operating at a spindle speed of 10,000 RPM (Revolutions Per Minute), this HDD offers faster access times and improved data throughput compared to lower-speed drives, which is essential for critical applications and databases. It is optimized for use with EMC 5500 storage systems, ensuring compatibility and reliability. The drive employs a XOR (exclusive OR) scheme, enhancing data integrity and error correction capabilities, which is critical for maintaining the integrity of crucial business data. Its interface type and additional features such as hot-swappability and RAID support may vary but are designed to provide seamless integration and operational flexibility in diverse IT infrastructures.

You May Also Be Interested in

TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess