EN
  • EN
  • DE

FUJITSU V26808-B9143-V11 - Intel Xeon Processor E5-2695-V3, 2.3 GHz

Part No FUJITSU V26808-B9143-V11 - Intel Xeon Processor E5-2695-V3, 2.3 GHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Xeon Processor E5-2695-V3, 2.3 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401895-FUJITSU V26808-B9143-V11 - Intel Xeon Processor E5-2695-V3, 2.3 GHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9143-V11 - Intel Xeon Processor E5-2695-V3, 2.3 GHz CAD Model

Description

The FUJITSU V26808-B9143-V11 is a high-performance server processor from the Intel Xeon family, specifically the E5-2695-V3 model, which operates at a base frequency of 2.3 GHz. This processor is designed to deliver powerful performance, energy efficiency, and reliable security for demanding server applications. It features a 14nm architecture and supports Intel's v3 product family, providing enhanced features such as Intel Turbo Boost Technology 2.0 for dynamically increasing the processor's frequency as needed, Intel Hyper-Threading Technology for efficient multitasking, and Intel Virtualization Technology (VT-x) for improved virtualization capabilities. The E5-2695-V3 comes with 14 cores and 28 threads, offering substantial parallel computing power for applications that require high throughput. With a 35MB SmartCache, this processor optimizes the transfer of data between the CPU cores and the memory, reducing latency and improving overall computing speed. The CPU supports DDR4 memory, allowing for faster and more efficient data processing, and it is compatible with a dual-processor configuration, enabling a scalable solution for growing IT demands. Suitable for a variety of server applications, including cloud computing, virtualization, enterprise applications, and high-performance computing (HPC), the FUJITSU V26808-B9143-V11 is built to support workloads that require significant computational capabilities and data management. Its robust feature set ensures that systems can handle concurrent tasks efficiently, making it an ideal choice for businesses looking to upgrade their server infrastructure with a processor that offers a balance of performance, energy efficiency, and security features.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess