EN
  • EN
  • DE

FUJITSU CD8069504344500 - Intel SILVER 4210R 2.40GHz 10C 13.75M 100W

Part No FUJITSU CD8069504344500 - Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401913-FUJITSU CD8069504344500 - Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504344500 - Intel SILVER 4210R 2.40GHz 10C 13.75M 100W CAD Model

Description

The FUJITSU CD8069504344500 is an integral component of the Intel Xeon Silver series, engineered to offer a balance between performance, power efficiency, and cost, making it an excellent choice for small to medium-sized business applications and light virtualization workloads. The Intel Silver 4210R operates at a base frequency of 2.40GHz and is equipped with 10 cores and 20 threads, optimizing performance in multitasking environments. The processor carries a 13.75MB cache, simplifying the handling of medium-sized datasets and improving processing efficiency. With a 100W thermal design power (TDP), it is designed to maintain a balance between efficient power consumption and reliable performance. This processor supports Intel Turbo Boost Technology, which can temporarily increase the processor's operating frequency to accommodate heavier loads, ensuring that performance is available when needed. The inclusion of Intel Hyper-Threading Technology allows each core to handle two instruction streams simultaneously, effectively doubling the processing capabilities when handling multi-threaded tasks. Moreover, the SILVER 4210R supports DDR4 memory with speeds up to 2933 MHz, enhancing data throughput and system responsiveness. It is optimized for dual-socket server systems, providing scalability and improved performance for growing business needs. Furthermore, it includes Intel Virtualization Technology (VT-x), enabling more efficient use of hardware resources in virtualized environments. The FUJITSU CD8069504344500 with the Intel SILVER 4210R processor is designed to deliver cost-efficient performance, reliability, and flexibility for a variety of business applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess