EN
  • EN
  • DE

FUJITSU V26808-B9173-V13 - Intel Silver 4110 2.10GHz 8C 11M 85W

Part No FUJITSU V26808-B9173-V13 - Intel Silver 4110 2.10GHz 8C 11M 85W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Silver 4110 2.10GHz 8C 11M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401897-FUJITSU V26808-B9173-V13 - Intel Silver 4110 2.10GHz 8C 11M 85W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9173-V13 - Intel Silver 4110 2.10GHz 8C 11M 85W CAD Model

Description

The FUJITSU V26808-B9173-V13 is equipped with the Intel Xeon Silver 4110 processor, marking a significant step in providing efficient and cost-effective solutions for a broad range of server applications. Operating at a base frequency of 2.10GHz, this processor comes with 8 cores and 16 threads, making it an ideal choice for small to medium-sized enterprise workloads, such as light virtualization, development environments, and medium-sized databases. Featuring an 11MB L3 cache and a thermal design power (TDP) of 85W, the Intel Silver 4110 balances performance and energy efficiency, ensuring that servers can handle considerable workloads without excessive power consumption. This processor is part of Intel's Scalable Processor family, offering scalability and compatibility across different processor models, making system upgrades and expansions more manageable. The Intel Xeon Silver 4110 supports Intel’s Turbo Boost Technology 2.0, allowing it to operate at higher clock speeds temporarily when extra performance is required. It also includes Intel Hyper-Threading Technology, enabling more efficient use of processor resources by allowing multiple threads to run on each core, which is particularly beneficial in multitasking environments. This processor is built on the Intel Mesh Architecture, which enhances data throughput and bandwidth for interconnects between the CPU, memory, and I/O controllers, significantly improving response times and processing speeds. Furthermore, it supports DDR4 memory at 2400 MHz, ensuring fast data processing and transfer speeds. In summary, the FUJITSU V26808-B9173-V13 featuring the Intel Xeon Silver 4110 processor is designed for businesses seeking a balance between performance and cost, offering solid computing capabilities, energy efficiency, and advanced features for server applications that do not require the utmost computational power.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess