EN
  • EN
  • DE
  • IT
Part No TS20
Manufacturer Suntan Capacitors
Catalog Electronic Wholesale
Description CHIP TANTALUM CAPACITOR - SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Suntan Capacitors
Win Source Part Number 1274185-TS20
Manufacturer Homepage www.suntan.com.hk
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS20 CAD Model

Description

The TS20 series from Suntan Capacitors refers to a type of metallized polypropylene film capacitor. These capacitors are commonly used in applications requiring high stability, low loss, and high pulse strength. They are well-suited for demanding circuits where reliability and performance are critical.

Applications:

  • Lighting ballasts: Used as DC-linking capacitors in electronic ballasts for fluorescent and LED lighting.
  • Power supplies: Employed in switched-mode power supplies (SMPS) for filtering and energy storage.
  • Motor run capacitors: Used in single-phase AC motors to provide the necessary phase shift for starting and running the motor.
  • Snubber circuits: Suppresses voltage transients in switching circuits to protect power semiconductors.
  • Audio equipment: Used in high-end audio amplifiers and crossovers for their low distortion characteristics.

Features:

  • Metallized Polypropylene Film: Provides excellent electrical characteristics and long-term stability.
  • Self-Healing Properties: The metallization layer can vaporize and isolate small defects, preventing catastrophic failure.
  • Low Dissipation Factor (Low ESR): Minimizes energy loss and heat generation.
  • High Insulation Resistance: Ensures minimal leakage current.
  • High Pulse Strength: Can withstand high voltage and current pulses.

Benefits:

  • High Reliability: Provides long-term, dependable performance in demanding applications.
  • Excellent Stability: Maintains stable capacitance values over a wide range of temperatures and frequencies.
  • Low Losses: Minimizes energy waste and heat generation, improving efficiency.
  • Self-Protection: Self-healing properties enhance overall reliability and prevent failures.
  • Wide Range of Values: Available in various capacitance and voltage ratings to suit different application needs.

Additional Details:

TS20 series capacitors are available in various lead styles and case sizes to accommodate different mounting requirements. Key specifications include capacitance value, voltage rating, tolerance, operating temperature range, and lead spacing. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics, dimensions, and safety certifications. Proper handling and soldering techniques should be followed to ensure optimal performance and longevity. These capacitors typically meet industry standards such as RoHS and REACH.

The TS20 series offers a robust and reliable solution for applications requiring high-performance film capacitors.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2009 $54.0405
105+ $0.9854 $103.4670
160+ $0.9546 $152.7360
220+ $0.9238 $203.2360
280+ $0.8930 $250.0400
375+ $0.8006 $300.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess