EN
  • EN
  • DE

CMDSLCZBU

Part No CMDSLCZBU
Manufacturer Panduit Corp
Catalog Fiber Optic Connectors - Adapters
Description DUPLEX LC FIBER ADAPTER (BU) WIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Coupler
Convert From (Adapter End) LC Receptacle
Convert To (Adapter End) LC Receptacle
Simplex/Duplex Duplex
Mode Singlemode
Mounting Type Panel Mount, Snap-In
Ferrule Material Zirconia, Ceramic
Color Blue
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1625893-CMDSLCZBU
Ultra Librarian 3D Model Ultra Librarian CMDSLCZBU CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT SC-SC SIMPLEX
Need more? Email Us
Molex, LLC
LC DUP ADAPTER METAL SLV SCREW / Fiber Optic Connector To
Need more? Email Us
Tripp Lite
CONN COUPLER RCPT SC-SC DUPLEX
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT ST-ST SIMPLEX
Lowest to $5.7019
Hirose Electric Co Ltd
Need more? Email Us
Hirose Electric Co Ltd
CONN COUPLER RCPT SC-SC DUPLEX
Need more? Email Us
Panduit Corp
SC FAP LOADED WITH SIX SC DUPLEX
Need more? Email Us
Broadcom Limited
CONN COUPLER RCPT POF-POF DUPLEX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess