EN
  • EN
  • DE

CY3489-000

Part No CY3489-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description High Performance Cable 1Conductors 24AWG Tin Plated Copper Blue 600Vac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Conductor Material Copper, Tin
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Number of Conductors 1
Packaging Bulk
RoHS Compliant
Wire/Cable Diameter 1.8 mm
Win Source Part Number 1212081-CY3489-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY3489-000 CAD Model

Description

The TE Connectivity CY3489-000 is a blue-colored cable with a diameter of 1.8mm.

  • Category: Cables, Wires, and Fiber Optic Cables
  • Conductor Material: Copper and Tin
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 150 °C
  • Packaging: Bulk
  • Win Source Part Number: 1212081-CY3489-000

You May Also Be Interested in

Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 34 Position Cable Assembly Rectangular Socket to Cable 2.75' (838.20mm)
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 8AWG 2C SPIR SHL 600V PRICE PER FT
Need more? Email Us
Thomas & Betts
Cable Tie, Toughened Molding Nylon 6.6, Black, Weather Stabilized, 14.21"L, 50lbs
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 26AWG BLK / 26 AWG Hook-Up, Dual Wall Wire 7/34 Black 600V
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 40 Position Cable Assembly Rectangular Socket to Cable 0.168' (51.31mm, 2.02")
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 8AWG WHT 100' / 8 AWG Hook-Up, Dual Wall Wire 133/29 White 600V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us
Molex, LLC
Cable Assembly PVC 8AWG 0.3m 1 Position Crimp Terminal to 1 Position Crimp Terminal Plug-Plug Bag
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess