EN
  • EN
  • DE
  • IT

MAX745EAP+T

Part No MAX745EAP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion 4000mA 18V 20-Pin SSOP T/R / IC BATTERY CHARGER LI+ 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1 to 4
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 18V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 144747-MAX745EAP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX745
Introduction Date December 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX745EAP+T CAD Model

Description

Maxim Integrated MAX745EAP+T Battery Charger IC

The Maxim Integrated MAX745EAP+T is a sophisticated and efficient battery charger IC designed to charge single-cell lithium-ion (Li+) batteries. Its compact design packed with advanced features makes it an ideal solution for portable electronic devices where space is at a premium and battery management is crucial.

This charger operates over a wide input voltage range and provides a regulated charging current and voltage to safely and efficiently charge a Li+ battery. The MAX745EAP+T is capable of delivering up to 4A of charging current, which can be adjusted by the user through external resistors. This flexibility allows designers to tailor the charging profile to the needs of specific battery sizes and chemistries.

The MAX745EAP+T integrates a precision voltage reference and an analog-to-digital converter (ADC) for accurate charge voltage control, ensuring the battery is charged to its peak capacity without overcharging. This accuracy extends the life of the battery and maintains its performance over time. The charging voltage is fixed at 4.1V or 4.2V per cell, which covers the standard voltages for Li+ batteries.

One of the key features of the MAX745EAP+T is its charge termination logic, which includes an automatic recharge feature. The charger will initiate a new charge cycle if the battery voltage falls below a preset threshold, keeping the battery topped off and ready for use. Additionally, the MAX745EAP+T offers a thermal regulation feature that reduces the charge current if the IC temperature rises to a critical level, protecting both the charger and the battery from overheating.

The device also includes a charge status output that can be used to drive an LED indicator, providing visual feedback on the charging process. This feature is particularly useful in handheld devices, where it is essential for users to know the charging status at a glance.

For safety, the MAX745EAP+T incorporates multiple protection features such as overvoltage protection, thermal shutdown, and a timer to prevent excessive charging times. These protections ensure safe operation under a variety of conditions and prevent damage to the battery and the device it powers.

Available in a 20-pin SSOP package, the MAX745EAP+T is a reliable and versatile choice for designers looking to implement a high-performance charging solution in their next project.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4367 $54.3670
23+ $4.4609 $102.6007
35+ $4.3215 $151.2525
48+ $4.1821 $200.7408
62+ $4.0427 $250.6474
83+ $3.6245 $300.8335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess