EN
  • EN
  • DE

DP201A-2123HSL.GN

Part No DP201A-2123HSL.GN
Manufacturer Sunon Fans
Catalog AC Fans
Description FAN AXIAL 120X38MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Sleeve 105.0 CFM (2.94m³/min) 2 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr Sunon Fans
Series DP
Package Bulk
Voltage - Rated 220 ~ 240VAC
Dimension Square - 119mm L x 119mm H
Width 38.50mm
Air Flow 105.0 CFM (2.94m³/min)
Static Pressure 0.300 in H2O (74.7 Pa)
Bearing Type Sleeve
Fan Type Tubeaxial
Noise 48.0dB(A)
Power (Watts) 19.00W
RPM 2900 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CUR, TUV, UL
Weight 1.2 lbs (550 g)
Current Rating (Amps) 0.110A
Voltage Range 185 ~ 245VAC
Material - Frame Aluminum
Material - Blade Polybutylene Terephthalate (PBT)
Base Product Number DP201A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names DP201A 2123HSL.GN-ND,259-1811,DP201A 2123HSL.GN
Standard Package 1
Win Source Part Number 1123106-DP201A-2123HSL.GN
Ultra Librarian 3D Model Ultra Librarian DP201A-2123HSL.GN CAD Model

Description

The Sunon Fans DP201A-2123HSL.GN is a high-quality AC fan that is designed for thermal management in electronic systems.

  • Voltage Rating: 220 ~ 240VAC
  • Power: 19.00W
  • Bearing Type: Sleeve
  • Speed: 2900 RPM
  • Noise Level: 48.0dB(A)
  • Air Flow: 105.0 CFM (2.94m³/min)
  • Temperature Range: 14 ~ 158°F (-10 ~ 70°C)
  • Frame Material: Aluminum
  • Blade Material: Polybutylene Terephthalate (PBT)

You May Also Be Interested in

ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
Sunon Fans
FAN AXIAL 80X25MM 220/240VAC
Lowest to $15.5424
Qualtek
FAN AXIAL 172X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
Need more? Email Us
Sunon Fans
FAN AXIAL 70X25MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Lowest to $14.7660
Qualtek
EC FAN, 120X120X38MM, 2-BALL BEA / Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Lowest to $36.0429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess