EN
  • EN
  • DE

G4E180-GS11-01

Part No G4E180-GS11-01
Manufacturer ebm-papst
Catalog AC Fans
Description MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Fans>AC Fans
Mfr ebm-papst
Series G4E180
Package Bulk
Voltage - Rated 230VAC
Size / Dimension Rectangular/Rounded - 295mm L x 332mm H
Width 183.0mm
Air Flow -
Static Pressure 0.201 in H2O (50.0 Pa)
Bearing Type Ball
Fan Type Blower, Centrifugal
Features Capacitor, Thermal Overload Protector (TOP)
Noise -
Power (Watts) 200W
RPM 1170 RPM
Termination 4 Wire Leads
Ingress Protection IP44
Temperature Range - Operating -13 ~ 95°F (-25 ~ 35°C)
Approval Agency CCC, CE
Current Rating (Amps) 0.880A
Voltage Range -
Material - Frame Steel
Material - Blade Steel
Base Product Number G4E180
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6560
Standard Package 1 pcs
Win Source Part Number 1382187-G4E180-GS11-01
Ultra Librarian 3D Model Ultra Librarian G4E180-GS11-01 CAD Model

Description

The G4E180-GS11-01 is an AC fan designed for thermal management in electronic devices, manufactured by ebm-papst.

  • Series: G4E180
  • Voltage Rating: 230VAC
  • Power Rating: 200W
  • Current Rating: 0.880A
  • Fan Type: Blower, Centrifugal
  • Speed: 1170 RPM
  • Shape: Rectangular/Rounded
  • Dimensions: 295mm L x 332mm H
  • Frame and Blades Material: Steel
  • Temperature Range: -13°F to 95°F (-25°C to 35°C)
  • Certifications: CCC, CE
  • REACH: Unaffected
  • Moisture Sensitivity Level: Not Applicable

You May Also Be Interested in

ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
Sunon Fans
FAN AXIAL 92X25MM 220/240VAC
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 240VAC Round - 180mm Dia Ball 3 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
FAN AXIAL 135X38MM 230VAC TERM
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 250mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
Sunon Fans
FAN AXIAL 80X25MM 220/240VAC
Lowest to $15.5424
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 70X25MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Lowest to $14.7660

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess