Products specifications

Category Fans, Thermal Management - Fans - AC Fans
Mfr ebm-papst
Series 9900
Package Bulk
Product Status Active
Voltage - Rated 230VAC
Size / Dimension Square - 119mm L x 119mm H
Width 25.40mm
Air Flow 68.9 CFM (1.93m³/min)
Bearing Type Sintec
Fan Type Tubeaxial
Noise 37.0dB(A)
Power (Watts) 14.00W
RPM 2450 RPM
Termination 2 Terminals
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Material - Frame Aluminum
Material - Blade Polyamide (PA), Nylon
Lifetime @ Temp. 47500 Hrs @ 40°C
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 551616-9950
Ultra Librarian 3D Model Ultra Librarian 9950 CAD Model

Description

The 535869 is an AC fan designed for thermal management applications. Manufactured by ebm-papst, this fan belongs to the 9900 series and has a square shape with dimensions of 119mm x 119mm.

  • Series: 9900
  • Shape: Square
  • Dimensions: 119mm x 119mm
  • Rated Voltage: 230VAC
  • Power Consumption: 14.00W
  • Speed: 2450 RPM
  • Air Flow: 68.9 CFM
  • Bearing Type: Sintec
  • Materials: Aluminum
  • Temperature Range: -20°C to 70°C
  • Approvals: CE, CSA, UL, and VDE

You May Also Be Interested in

ebm-papst
MOTORIZED IMPELLER
Need more? Email Us
ECAD model for R2E225-AT55-12
Qualtek
FAN AXIAL 172X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
Need more? Email Us
ECAD model for FDA2-17238NBHT4F
ebm-papst
R2E190-RA26-31 / Fan
Need more? Email Us
ECAD model for R2E190-RA26-31
ebm-papst
FAN BLWR CENT 162X180MM 230VAC / Fan Blower, Centrifugal 230VAC Rectangular - 162mm L x 165mm H (97mm Dia) Ball 156.0 CFM (4.37m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for D2E097-BE01-65
ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us
ECAD model for R2E220-AA44-23
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
ECAD model for R2E225-AT51-05
Sunon Fans
FAN AXIAL 120X38MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Sleeve 105.0 CFM (2.94m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for DP201A-2123HSL.GN
ebm-papst
AC BACKWARD-CURVED MOTORIZED IMP
Need more? Email Us
ECAD model for R4E355-AK13-07
ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us
ECAD model for G4E180-GS11-01

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention