EN
  • EN
  • DE

UF504

Part No UF504
Manufacturer SUNMATE electronic Co., LTD
Catalog Electronic Wholesale
Description ULTRA FAST SWITCHING RECTIFIER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNMATE electronic Co., LTD
Win Source Part Number 1276906-UF504
Manufacturer Homepage www.sunmate.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF504 CAD Model

Description

The UF504 is a fast recovery rectifier diode manufactured by SUNMATE electronic Co., LTD. This diode is designed for applications requiring rapid switching and rectification of AC signals. It is commonly used in power supplies, inverters, and other high-frequency circuits. The fast recovery characteristic minimizes switching losses and improves overall circuit efficiency.

Applications:

  • Switching power supplies: Used for rectifying high-frequency AC signals in power supplies.
  • Inverters: Employed in inverters to convert DC power to AC power.
  • Freewheeling diodes: Functions as a freewheeling diode in inductive circuits to protect switching devices from voltage spikes.
  • High-frequency rectifiers: Used in applications requiring rectification of high-frequency AC signals.
  • Snubber circuits: Utilized in snubber circuits to suppress voltage transients and ringing.

Features:

  • Fast recovery time: Enables rapid switching, reducing switching losses and improving efficiency.
  • High surge current capability: Can withstand high surge currents without damage.
  • Low forward voltage drop: Minimizes power dissipation during conduction.
  • High reliability: Designed for reliable operation in demanding environments.

Benefits:

  • Improved efficiency: Fast recovery time minimizes switching losses, resulting in higher overall efficiency.
  • Protection against surges: High surge current capability protects the diode from damage due to current spikes.
  • Reduced power dissipation: Low forward voltage drop minimizes power loss during conduction.
  • Reliable performance: Designed for long-term reliable operation in various applications.

Additional Details:

The UF504 is typically available in through-hole packages, such as DO-41, facilitating easy mounting and soldering. The maximum forward current, reverse voltage, and recovery time ratings should be carefully considered when designing the diode into a circuit to ensure it operates within its specified limits. The diode is often used in applications where a fast recovery time and high reliability are required, offering a cost-effective solution for various rectifier needs.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Silergy Corp
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4257 $58.2369
42+ $2.8113 $118.0746
64+ $2.7235 $174.3040
88+ $2.6357 $231.9416
114+ $2.5479 $290.4606
152+ $2.2846 $347.2592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess