EN
  • EN
  • DE

CD54-151KC

Part No CD54-151KC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051577-CD54-151KC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54-151KC CAD Model

Description

The CD54-151KC is a power inductor manufactured by Sumida America Components Inc. These inductors are designed for a variety of power supply and filtering applications, offering reliable performance in a compact form factor. Known for their robust construction and stable electrical characteristics, they are a popular choice among engineers.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters to store energy and filter output voltage.
  • Power Supplies: Employed in linear power supplies, switching power supplies (SMPS), and AC-DC power supplies for filtering and energy storage.
  • EMI Filtering: Used as common-mode chokes and differential-mode inductors to suppress electromagnetic interference (EMI) in electronic circuits.
  • LED Lighting: Integrated into LED drivers for current regulation and filtering, ensuring stable and efficient LED operation.
  • Automotive Electronics: Found in automotive power supplies, engine control units (ECUs), and other automotive electronic systems.

Features

  • High Current Handling Capability: Designed to handle significant DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance, improving overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and provides improved performance in sensitive applications.
  • Compact Size: Offers a small footprint, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, ensuring stability in various environments.

Benefits

  • Efficient Power Conversion: Enhances the efficiency of power converters by minimizing losses and providing stable energy storage.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Stable Performance: Provides stable electrical characteristics over a wide range of operating conditions.
  • Compact Design: Allows for smaller and more compact electronic designs.
  • Reliable Operation: Ensures reliable performance and long lifespan in demanding applications.

Additional Details

The CD54-151KC has an inductance value of 150 μH (microhenries). Detailed specifications regarding saturation current, DC resistance, self-resonant frequency (SRF), and other parameters can be found in the Sumida America Components Inc. datasheet. The inductor typically comes in a surface-mount package for easy integration into printed circuit boards. It is manufactured using high-quality materials to ensure durability and reliable performance.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess