EN
  • EN
  • DE

MAX77663KEXJ+T

Part No MAX77663KEXJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706485-MAX77663KEXJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77663KEXJ+T CAD Model

Description

Maxim Integrated Product: MAX77663KEXJ+T Overview

The MAX77663KEXJ+T is a highly integrated power-management IC (PMIC) from Maxim Integrated, designed to meet the demanding power requirements of compact, mobile, and IoT devices. This versatile PMIC combines multiple functions into a single package, including a lithium-ion/lithium-polymer charger, multiple regulated power supplies, and a variety of system protection features, making it an ideal choice for designers looking to maximize power efficiency and minimize space in their applications.

Key Features

  • Integrated Battery Charger: The PMIC includes a high-efficiency charger for single-cell Li-ion or Li-Po batteries, with programmable charging parameters to optimize performance and battery longevity.
  • Multiphase Buck Converter: It features a multiphase buck converter that provides fast transient response and high efficiency, crucial for powering CPUs and other high-performance components.
  • Multiple LDOs: Multiple low-dropout regulators (LDOs) offer clean and stable voltage supplies for sensitive subsystems, such as RF circuits and analog sensors.
  • Configurable GPIO: General-purpose input/output (GPIO) pins can be configured for various functions, allowing for greater flexibility in system design.
  • Protection Features: The device includes overvoltage, overcurrent, and thermal protection to safeguard the system under abnormal conditions.

Applications

The MAX77663KEXJ+T is well-suited for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Medical Devices
  • IoT Devices
  • Bluetooth Accessories

Package and Availability

The PMIC is available in a compact package that is ideal for space-constrained applications. Its small footprint allows for integration into various form factors without compromising on functionality. The MAX77663KEXJ+T is also available in tape and reel packaging, making it suitable for high-volume production requirements.

Conclusion

For designers seeking a comprehensive power solution that can drive complex mobile and IoT devices with efficiency and reliability, the MAX77663KEXJ+T from Maxim Integrated offers an impressive array of features in a single, compact package. Its integration of power management capabilities simplifies design, reduces component count, and helps accelerate time to market for a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess