EN
  • EN
  • DE

DS1833Z-15 TR

Part No DS1833Z-15 TR
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-261-4
Lead Free Contains Lead, Lead Free
Maximum Operating Temperature 85 °C
Max Reset Threshold Voltage 4.24 V
Max Supply Current 2 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 2 mA
Operating Supply Voltage 5 V
Overvoltage Threshold 4.24 V
Radiation Hardening No
Reset Active High
Reset Timeout 250 ms
RoHS Compliant
Threshold Voltage 4.125 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4 V
Watchdog Timer No
Win Source Part Number 1056102-DS1833Z-15 TR
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1833Z-15 TR CAD Model

Description

DS1833Z-15 TR - Maxim Integrated

The DS1833Z-15 TR from Maxim Integrated is a robust, microprocessor supervisory circuit designed to monitor the power supplies in microprocessor and digital systems. It provides a precise, cost-effective system reset and power-on reset control solution with a fixed reset timeout duration of 150ms (min).

This component ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The DS1833Z-15 TR operates with a supply voltage range of 2.88V to 5.5V, making it versatile for various applications. Its active-low, push-pull reset output guarantees that the connected microprocessor resets reliably every time without requiring an external pull-up.

Key Features:

  • Fixed Reset Timeout: 150ms minimum reset pulse width ensures adequate time for the microprocessor to initialize.
  • Voltage Range: Operates with a supply voltage of 2.88V to 5.5V, suitable for 3V to 5V powered circuits.
  • Output Type: Active-low, push-pull reset output enables direct interfacing with microprocessors without additional components.
  • Temperature Range: Functions reliably over an industrial temperature range of -40°C to +85°C.
  • Package: Available in a space-saving 3-pin TO-92 package, ideal for PCBs with limited space.
  • Applications: Perfect for use in computers, controllers, intelligent instruments, critical microprocessor power monitoring, and portable battery-powered equipment.

The DS1833Z-15 TR is a testament to Maxim Integrated's commitment to delivering high-quality, reliable integrated circuits that meet the stringent requirements of modern electronic systems. With its easy-to-use features and comprehensive functionality, it is an ideal choice for designers looking to enhance system reliability and simplify circuit complexity.

Note: The DS1833Z-15 TR is available in tape and reel packaging, making it suitable for automated assembly processes.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess