EN
  • EN
  • DE

CD43-270MC

Part No CD43-270MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051547-CD43-270MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD43-270MC CAD Model

Description

The CD43-270MC is a molded power inductor manufactured by Sumida America Components Inc. It is designed for use in various power supply applications where efficient energy storage and filtering are required. This inductor is characterized by its compact size and robust construction, making it suitable for demanding environments.

Applications

  • DC-DC converters: Used for voltage regulation in various electronic devices.
  • Power supplies: Essential component in providing stable power in electronic systems.
  • Filtering circuits: Helps reduce noise and ripple in power lines.
  • Mobile devices: Power management in smartphones and tablets.
  • Automotive electronics: Used in various automotive power systems.

Features

  • Molded construction: Offers enhanced mechanical strength and environmental protection.
  • Compact size: Allows for high-density circuit designs.
  • High saturation current: Provides stable inductance under high current conditions.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Shielded construction: Reduces electromagnetic interference (EMI).

Benefits

  • Increased efficiency: Low DCR reduces power losses, improving overall system efficiency.
  • Stable performance: High saturation current ensures consistent inductance even with high current loads.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference with surrounding components.
  • Reliable operation: Rugged molded construction provides excellent resistance to vibration and shock.
  • Compact design: Saves valuable board space in densely populated circuits.

Additional Details

The CD43-270MC features an inductance of 27uH. Its compact dimensions contribute to its suitability for space-constrained applications. The specific operating temperature range should be verified on the manufacturer's datasheet to ensure reliable performance in the intended environment. Furthermore, the materials used in its construction meet industry standards for environmental compliance.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess