The MAX6720EUTSYD3+T is a highly reliable, precision voltage supervisor designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is specifically engineered to monitor power supplies in digital systems, ensuring that the system voltage remains within specified thresholds for proper operation.
Key Features
- Voltage Monitoring Precision: The device offers high accuracy in monitoring voltage levels, ensuring that your systems operate within safe parameters.
- Low Power Consumption: With its design focused on energy efficiency, the MAX6720EUTSYD3+T helps in reducing the overall power consumption of the system it is integrated into.
- Compact SOT23 Package: The small footprint of the SOT23 package allows for space-saving on PCBs, making it ideal for compact electronic assemblies.
- Wide Operating Temperature Range: This voltage supervisor can operate over a broad temperature range, making it suitable for various industrial and commercial applications.
- Adjustable Reset Threshold: Users can set the reset threshold to match specific system requirements, providing flexibility in various application scenarios.
Applications
The MAX6720EUTSYD3+T is versatile and can be used in a wide array of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Devices
- Industrial Controllers
- Telecommunication Systems
Product Specifications
Parameter
Value
Package/Case
SOT23-6
Output Type
Active Low, Open Drain
Number of Voltages Monitored
1
Supply Voltage - Min
1.2V
Supply Voltage - Max
5.5V
Operating Temperature
-40°C to +85°C
With its robust feature set and Maxim Integrated's reputation for quality, the MAX6720EUTSYD3+T is an excellent choice for designers looking to integrate a reliable voltage monitoring solution into their products.