EN
  • EN
  • DE

ZMM30 1N4751A

Part No ZMM30 1N4751A
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1149+
Reference case LL34
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712975-ZMM30 1N4751A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM30 1N4751A CAD Model

Description

The ZMM30 1N4751A from STMicroelectronics is a highly reliable Zener diode designed for providing a precise voltage reference. This diode is a popular choice for voltage regulation and protection applications, thanks to its stable Zener voltage and low dynamic impedance. With its robust construction and consistent performance, the 1N4751A is well-suited for a wide range of electronic circuits and products.

Key Features

  • Zener Voltage: This component offers a nominal Zener voltage of 30V, making it ideal for applications requiring a specific voltage regulation point.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, suitable for various electronic circuits.
  • Package: The diode comes in a DO-35 glass package, which is known for its high thermal stability and reliability.
  • High Stability: The 1N4751A provides excellent stability and maintains its Zener voltage over long periods, even under adverse conditions.
  • Low Dynamic Impedance: The low dynamic impedance of the diode ensures minimal voltage drop under load, contributing to efficient operation in voltage regulation circuits.
  • Wide Operating Temperature Range: It operates within a temperature range of -65°C to +175°C, making it suitable for use in harsh environments.

Applications

The ZMM30 1N4751A is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Surge protection devices
  • Power supply circuits
  • Consumer electronics
  • Industrial electronics
  • Telecommunication systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The ZMM30 1N4751A Zener diode is manufactured to the highest standards, ensuring that it meets the stringent requirements of the electronics industry. Whether for commercial, industrial, or consumer applications, this Zener diode is a dependable choice for circuit protection and voltage regulation.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess