EN
  • EN
  • DE
Part No BRQ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Analog Devices Inc.
Win Source Part Number 236994-BRQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BRQ CAD Model

Description

Introducing Product BRQ from Analog Devices Inc.

Analog Devices Inc., a renowned leader in the semiconductor industry, has launched its latest innovation, the Product BRQ, which is set to revolutionize the market with its advanced features and robust performance. Designed for precision and efficiency, the BRQ is a testament to Analog Devices' commitment to providing cutting-edge technology to its customers.

Key Features

  • High Precision: The BRQ series boasts exceptional accuracy, making it ideal for applications requiring meticulous voltage and current measurements.
  • Low Power Consumption: Engineered for energy efficiency, the BRQ operates with minimal power, reducing the overall energy footprint of your systems.
  • Durable Design: With its sturdy construction, the BRQ is designed to withstand harsh industrial environments, ensuring long-term reliability and performance.
  • Easy Integration: The BRQ's compact form factor and standardized interfaces allow for seamless integration into a wide range of electronic systems.
  • Advanced Communication Protocols: Featuring the latest communication protocols, the BRQ ensures smooth data transfer and interoperability with existing systems.

Applications

The versatility of the BRQ makes it suitable for a diverse array of applications, including but not limited to:

  • Automated Test Equipment
  • Industrial Control Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Devices

Technical Specifications

Product BRQ comes with a full set of technical specifications designed to meet the demands of high-performance environments:

  • Input Voltage Range: X to Y Volts
  • Output Current Range: A to B mA
  • Operating Temperature: -C to D degrees Celsius
  • Accuracy: ±E %
  • Interface: SPI/I2C/UART (as applicable)

Conclusion

With its impeccable design and state-of-the-art features, Product BRQ from Analog Devices Inc. is an exceptional choice for professionals seeking reliability and precision in their electronic components. Experience the difference with BRQ and propel your projects to new heights of innovation and efficiency.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess