Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.8V
Current - On State (It (AV)) (Max) 900mA
Current - On State (It (RMS)) (Max) 1.35A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-202
Win Source Part Number 119969-X0402MF 0AA2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X0402MF 0AA2 CAD Model

Description

Introducing the X0402MF 0AA2 SCR from STMicroelectronics

The X0402MF 0AA2 is a high-quality Silicon Controlled Rectifier (SCR) manufactured by the renowned semiconductor company, STMicroelectronics. This SCR is part of the X0402 series, designed to offer superior performance in a wide range of applications. With its compact TO-202-3 package, it is ideal for space-constrained environments where efficient control of AC power is required.

Key Features

  • On-State RMS Current: The X0402MF 0AA2 boasts an impressive RMS current rating of 0.8 A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a V<sub>DRM/V<sub>RRM of 600 V, this SCR can handle significant voltage without succumbing to breakdown, ensuring reliable operation under stressful conditions.
  • Gate Trigger Voltage: The device features a low gate trigger voltage (V<sub>GT) of 1.3 V, which simplifies the design of control circuits.
  • Gate Trigger Current: A minimal gate trigger current (I<sub>GT) of 5 mA is required to switch the device, allowing for low-power control interfaces.
  • Non-Repetitive On-State Current: It can manage a surge current of up to 8.5 A, providing robust performance during transient conditions.
  • Operating Junction Temperature: The SCR can operate over a wide temperature range from -40°C to 125°C, ensuring stability and reliability across various environments.

Applications

The versatility of the X0402MF 0AA2 SCR makes it suitable for a variety of applications, including:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Regulated power supplies
  • Lighting systems

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the X0402MF 0AA2 is no exception. It is designed to meet stringent industry standards, ensuring a long operational life and consistent performance. Whether you are designing a new system or upgrading an existing one, this SCR is an excellent choice for your power control needs.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Powerex Inc.
SCR INV STUD 40A 800V TO-94
Need more? Email Us
ECAD model for T5070840B4AQ
Vishay
SCR MED POWER 1200V 22A TO-48
Need more? Email Us
ECAD model for VS-22RIA120
Central Semiconductor Corp
SCR THYRISTOR TO48
Need more? Email Us
ECAD model for 2N3896
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI453-800-34-7B31_26mm
Littelfuse Inc.
THYRISTOR SCR 25A 400V TO220AB
Lowest to $2.5114
ECAD model for 2N6507G
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI253-1000-20_26mm
Vishay
SCR PHASE CTRL 1200V 25A TO220FP
Lowest to $5.5415
ECAD model for VS-25TTS12FPPBF
Central Semiconductor Corp
SCR PHASE CONTROL TO48
Need more? Email Us
ECAD model for CS48-35B
Vishay
SCR MED POWER 1200V 25A TO48
Lowest to $36.0165
ECAD model for VS-25RIA120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention