EN
  • EN
  • DE

74AC16541TTR

Part No 74AC16541TTR
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 16-BIT BUS BUFFER WITH 3-STATE OUTPUTS (NON INVERTED)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1130339-74AC16541TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC16541TTR CAD Model

Description

STMicroelectronics 74AC16541TTR: A High-Speed CMOS Digital Interface

The 74AC16541TTR is a high-performance, CMOS digital interface IC designed by STMicroelectronics, a leader in the semiconductor industry. This device is tailored for high-speed interfacing in a variety of digital applications, making it an ideal choice for designers looking to enhance system reliability and efficiency.

At its core, the 74AC16541TTR is a 16-bit bus transceiver with 3-state outputs, allowing for bidirectional communication between two data buses. The product is characterized by its ability to operate at high speeds with low power consumption, a hallmark of STMicroelectronics' commitment to energy-efficient solutions.

The device features two separate sections of eight bits each, which can be operated independently or in tandem, providing flexibility in application. Both sections possess their own output-enable (OE) and direction (DIR) controls, which facilitate easy direction setting and output activation, thereby simplifying the control logic for the user.

Key Specifications:

  • Part Number: 74AC16541TTR
  • Package: TSSOP56, a thin shrink small outline package that is both space-saving and suitable for automated surface-mount assembly processes.
  • Logic Type: 16-Bit Bus Transceiver with 3-State Outputs
  • Operating Voltage Range: 2.0V to 6.0V, accommodating a variety of logic level requirements and ensuring compatibility with both legacy and modern systems.
  • High-Speed Operation: Capable of handling fast signal transition times, thereby reducing signal propagation delays and improving overall system performance.
  • Low Power Dissipation: Ideal for battery-powered and energy-sensitive applications due to its efficient power management.

The 74AC16541TTR is manufactured using STMicroelectronics' advanced submicron silicon gate CMOS technology. This ensures that the device not only meets the industry's current speed and power requirements but also provides a stable and reliable performance over its operational lifetime. Additionally, the product is designed to tolerate high drive levels and is immune to latch-up, making it robust in the face of electrical disturbances.

Whether it's for data multiplexing, memory interfacing, or signal gating, the 74AC16541TTR from STMicroelectronics stands as a versatile and dependable component in any high-speed digital system design.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess