Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 5mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 8A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 15mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 145A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038252-TYN612TRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TYN612TRG CAD Model

Description

STMicroelectronics TYN612TRG Thyristor SCR 600V 12A

The TYN612TRG from STMicroelectronics is a robust and reliable silicon-controlled rectifier (SCR), designed for high-performance in a wide array of applications. This SCR is capable of handling currents up to 12A and can withstand voltages up to 600V, making it a suitable choice for medium power switching and phase control operations.

The device is packaged in a TO-220AB non-insulated package, providing good thermal performance and making it easy to mount on a heat sink for improved heat dissipation. Its high surge capability ensures that it can handle applications with high inrush currents without degradation, which is critical for industrial applications and motor control systems.

The TYN612TRG is characterized by a low gate trigger current, which allows for direct interfacing with microcontrollers and other logic-level devices. This feature simplifies the design of control circuits and reduces the need for additional driver components. Additionally, the SCR has a high holding current that prevents unwanted turn-off, enhancing the stability of the device in operation.

With its high noise immunity and immunity to electrical transients, the TYN612TRG is ideal for use in environments where electrical noise and surges are common. This makes it an excellent choice for home appliances, power tools, and industrial automation systems, where reliability and durability are of utmost importance.

STMicroelectronics' commitment to quality ensures that the TYN612TRG meets stringent standards, providing a reliable solution for designers and engineers. Whether used in simple phase control applications or in more complex power management systems, the TYN612TRG offers a combination of performance, ease of use, and reliability that is hard to match.

In summary, the TYN612TRG SCR is a versatile and durable component that provides efficient and reliable operation in a wide range of applications. Its robust design and high surge capability make it a smart choice for those seeking a high-quality SCR from a trusted manufacturer like STMicroelectronics.

You May Also Be Interested in

Vishay
SCR PHASE CTRL 1200V 25A TO220FP
Lowest to $5.5415
ECAD model for VS-25TTS12FPPBF
Littelfuse Inc.
THYRISTOR SCR 16A 800V TO220AB
Lowest to $0.7529
ECAD model for 2N6405G
Vishay
SCR 800V 80A TO-65
Need more? Email Us
ECAD model for VS-50RIA80M
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI243-630-15_14mm
TET Estel
Phase Control Press-Pack Thyristor
Need more? Email Us
ECAD model for T273-2500-18_35mm
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI143S-500-12_26mm
Littelfuse Inc.
THYRISTOR SCR 25A 400V TO220AB
Lowest to $2.5114
ECAD model for 2N6507G
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI443-400-32_26mm
Vishay
SCR MED POWER 1200V 22A TO-48
Need more? Email Us
ECAD model for VS-22RIA120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4677 $51.4470
265+ $0.3837 $101.6805
405+ $0.3717 $150.5385
560+ $0.3598 $201.4880
720+ $0.3478 $250.4160
965+ $0.3118 $300.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,639 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention