EN
  • EN
  • DE

X0202MA 1BA2

Part No X0202MA 1BA2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 1.25A TO-92 / Thyristor SCR 600V 25A 3-Pin TO-92 Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.45V
Current - On State (It (AV)) (Maximum) 800mA
Current - On State (It (RMS)) (Maximum) 1.25A
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 22.5A, 25A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 799366-X0202MA 1BA2
Popularity Medium
Supply and Demand Status Limited
Family Name X0202MA
Introduction Date May 29, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian X0202MA 1BA2 CAD Model

Description

The X0202MA 1BA2 is a high-performance, sensitive gate silicon-controlled rectifier (SCR) manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This SCR is designed to seamlessly integrate into various electronic circuits, providing efficient control over high-power devices.

Key Features

  • Voltage Capability: The X0202MA 1BA2 offers a repetitive peak off-state voltage (V<sub>DRM) of 600 V, making it suitable for working in high-voltage environments.
  • Current Rating: It has an on-state RMS current (I<sub>T(RMS)) of 1.25 A, providing reliable performance for a wide range of applications.
  • Sensitivity: With a gate trigger current (I<sub>GT) as low as 200 µA, this SCR is highly sensitive, ensuring accurate triggering with minimal power.
  • Surge Capability: The device can handle a non-repetitive surge peak on-state current (I<sub>TSM) for a 50 Hz/60 Hz sinusoidal wave, providing robust performance during transient conditions.
  • Package: Encased in a TO-92 package, the X0202MA 1BA2 is compact and suitable for through-hole mounting, which is beneficial for prototyping and mass production.

Applications

The versatility of the X0202MA 1BA2 SCR makes it an ideal choice for a variety of applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Regulated power supplies
  • Controlled rectifier bridges

Quality and Reliability

STMicroelectronics commits to delivering high-quality products, and the X0202MA 1BA2 is no exception. It is designed to meet stringent industry standards, ensuring reliable operation and longevity in the field. The device is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental responsibility.

Conclusion

Whether you are developing a sophisticated industrial control system or a simple power management module, the X0202MA 1BA2 from STMicroelectronics offers the performance, reliability, and quality that engineers and designers rely on. Its sensitive gate design, high voltage and current capabilities, and compact form factor make it an excellent choice for a myriad of electronic applications.

You May Also Be Interested in

Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1741 $50.4890
705+ $0.1428 $100.6740
1,085+ $0.1384 $150.1640
1,495+ $0.1339 $200.1805
1,935+ $0.1294 $250.3890
2,585+ $0.1161 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess