EN
  • EN
  • DE

X00602MA 1AA2

Part No X00602MA 1AA2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 0.8A 200UA 600V TO-92 / SCR Diode 600V 0.8A(RMS) 10A 3-Pin TO-92 Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.35V
Current - On State (It (AV)) (Maximum) 500mA
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 9A, 10A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 799365-X00602MA 1AA2
Popularity Medium
Supply and Demand Status Balance
Family Name X00602MA
Introduction Date May 04, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian X00602MA 1AA2 CAD Model

Description

The Product X00602MA 1AA2 is a high-performance electronic component manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing reliability and efficiency in a wide range of applications.

Key Features

  • High Voltage Capability: The X00602MA 1AA2 is capable of handling high voltage operations, making it suitable for power supply systems and high-voltage switching applications.
  • Low On-Resistance: Its low on-resistance ensures minimal power loss and heat generation, leading to improved overall system efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the device can operate at higher frequencies, which is crucial for power regulation and conversion applications.
  • Robust Thermal Performance: The product is designed to dissipate heat effectively, maintaining stability and performance even under high temperature conditions.
  • Integrated Protection Features: It includes built-in protection mechanisms such as over-current, over-temperature, and ESD protection, ensuring long-term reliability and safety.

Applications

The versatility of the X00602MA 1AA2 allows it to be used in a variety of applications, including but not limited to:

  • Power management systems
  • Switching power supplies
  • Motor control circuits
  • Lighting systems
  • Automotive electronics

Quality and Certification

STMicroelectronics is committed to delivering high-quality products. The X00602MA 1AA2 has undergone rigorous testing and quality control measures to ensure it meets industry standards for performance and reliability. It is compliant with international certifications, ensuring its suitability for a global market.

Conclusion

In summary, the Product X00602MA 1AA2 from STMicroelectronics is a robust and versatile component that brings efficiency, reliability, and high performance to electronic systems. Its advanced features and compliance with industry standards make it an excellent choice for designers and engineers looking to enhance their applications.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3074 $50.7210
400+ $0.2523 $100.9200
615+ $0.2444 $150.3060
850+ $0.2365 $201.0250
1,095+ $0.2286 $250.3170
1,465+ $0.2050 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess