EN
  • EN
  • DE

X0202MN 5BA4

Part No X0202MN 5BA4
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR Diode 600V 1.25A(RMS) 25A 4-Pin(3+Tab) SOT-223 T/R / SCR 600V 1.25A SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.45V
Current - On State (It (AV)) (Max) 800mA
Current - On State (It (RMS)) (Max) 1.25A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 22.5A, 25A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 135906-X0202MN 5BA4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name X0202MN
Introduction Date May 29, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian X0202MN 5BA4 CAD Model

Description

The STMicroelectronics Product X0202MN 5BA4 represents a pinnacle of innovation in the realm of semiconductor technology. This high-performance device is meticulously engineered to cater to a wide array of applications, making it a versatile choice for professionals in the electronics industry.

Key Features

  • Advanced Material Technology: Utilizing cutting-edge materials, the X0202MN 5BA4 ensures exceptional durability and performance under various operational conditions.
  • High Efficiency: Designed for maximum energy efficiency, this product minimizes power loss and offers an eco-friendly solution to modern electronic needs.
  • Compact Design: With its sleek and compact form factor, the X0202MN 5BA4 can be easily integrated into a wide range of electronic devices without compromising on space.
  • Thermal Management: Exceptional thermal properties allow for stable operation even under high temperature environments, ensuring reliability and longevity.

Applications

The versatility of the X0202MN 5BA4 makes it suitable for various applications, including but not limited to:

  • Power supply units
  • Motor control circuits
  • Lighting systems
  • Automotive electronics
  • Industrial automation systems

Technical Specifications

The X0202MN 5BA4 boasts a robust set of technical specifications that ensure optimal performance in demanding scenarios:

  • Voltage Rating: High voltage capability for diverse applications.
  • Current Rating: Efficient current handling to support a variety of electronic circuits.
  • Package Type: Encased in a practical package that facilitates easy mounting and soldering.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The X0202MN 5BA4 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry.

Support and Documentation

Customers can access comprehensive technical documentation, including datasheets, application notes, and design guides, to facilitate seamless integration and deployment of the X0202MN 5BA4 in their projects.

For any additional information or support regarding the X0202MN 5BA4, STMicroelectronics provides an expert customer service team ready to assist with any inquiries or technical challenges.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2736 $50.6160
450+ $0.2245 $101.0250
690+ $0.2175 $150.0750
955+ $0.2105 $201.0275
1,230+ $0.2035 $250.3050
1,645+ $0.1824 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess