EN
  • EN
  • DE

VND7040AJTR-E

Part No VND7040AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 24A
Rds On (Typ) 40mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerLFSOP
Supplier Device Package PowerSSO-16
Mounting Style SMD
Part Number Series VND7040
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808939-VND7040AJTR-E
Ultra Librarian 3D Model Ultra Librarian VND7040AJTR-E CAD Model

Description

Product Overview: VND7040AJTR-E

The VND7040AJTR-E is a cutting-edge automotive-grade double-channel high-side driver manufactured by STMicroelectronics. This device is designed to drive automotive applications, providing a robust and efficient solution for controlling vehicle peripheral devices. The VND7040AJTR-E is part of ST's VIPower M0-7 series, which is renowned for its reliability and performance in harsh automotive environments.

Key Features

  • High-Side Switch: The product features two independent high-side drivers, which allows for direct control of loads with high efficiency.
  • Current Rating: Each channel can handle a continuous current of 28A, making it suitable for high-power applications.
  • On-State Resistance: The low on-state resistance of 4 mOhm typical at 25°C minimizes power dissipation and improves overall efficiency.
  • Voltage Range: It operates over a wide voltage range from 5.5V to 36V, accommodating various automotive battery voltages.
  • Protection Features: The device includes over-temperature protection, over-current protection, and load-dump voltage surge protection, ensuring the safety and longevity of both the driver and the load.
  • Diagnostic Functions: Integrated diagnostic capabilities facilitate the detection of open-load, over-temperature, and short-circuit conditions in both on and off states.
  • MultiSense Analog Feedback: The MultiSense feature provides proportional load current sense, VCC supply voltage, and VDS of each channel, which is crucial for real-time monitoring and control.

Applications

The VND7040AJTR-E is designed for a wide range of automotive applications, including but not limited to:

  • Automotive LED lighting
  • Heating, Ventilation, and Air Conditioning (HVAC) systems
  • Engine control units
  • Body control modules
  • Automotive power distribution systems

Quality and Reliability

As an automotive-grade product, the VND7040AJTR-E meets strict industry standards for quality and reliability. It is qualified under AEC-Q100, which is a critical requirement for automotive integrated circuits. The device is delivered in a PowerSSO-16 package, which is designed for advanced thermal performance and space-saving on the PCB.

With its robust design and comprehensive set of features, the VND7040AJTR-E from STMicroelectronics represents a reliable choice for automotive engineers looking to improve system performance while ensuring safety and efficiency.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7939 $57.9390
25+ $4.7540 $118.8500
38+ $4.6054 $175.0052
52+ $4.4568 $231.7536
68+ $4.3083 $292.9644
90+ $3.8626 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess