EN
  • EN
  • DE

AP2401FGE-7

Part No AP2401FGE-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH DFN3030-8 / Power Switch/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AP2401
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 801699-AP2401FGE-7
Ultra Librarian 3D Model Ultra Librarian AP2401FGE-7 CAD Model

Description

The AP2401FGE-7 is a cutting-edge, single-channel integrated circuit (IC) from Diodes Incorporated, designed to provide an efficient and reliable solution for USB power delivery and charging applications. This product is a testament to Diodes Incorporated's commitment to innovation in the field of power management technology.

Key Features

  • High Integration: The AP2401FGE-7 integrates multiple functions into a single chip, simplifying design and reducing the number of external components required. This leads to a more compact and cost-effective solution for power management.
  • Power Delivery: With its advanced power delivery capabilities, this IC is capable of handling the demands of modern USB-powered devices, ensuring fast and efficient charging.
  • Enhanced Safety: It includes various protection features such as over-current, over-voltage, and thermal protection, safeguarding connected devices from potential damage.
  • GreenFET™ Technology: The AP2401FGE-7 incorporates Diodes Incorporated's proprietary GreenFET™ technology, which enhances the performance by reducing on-resistance and improving power efficiency.

Applications

The versatility of the AP2401FGE-7 makes it ideal for a wide range of applications. It is particularly well-suited for:

  • USB Power Banks
  • Wall Chargers
  • USB Hubs
  • Consumer Electronics
  • Portable Devices

Package and Availability

The AP2401FGE-7 is available in a small form factor, making it ideal for space-constrained applications. Its package is designed for optimal thermal performance and reliability. Customers can purchase this product through Diodes Incorporated's distribution network, ensuring availability and timely delivery.

Conclusion

With its robust feature set and Diodes Incorporated's reputation for quality, the AP2401FGE-7 is an excellent choice for designers looking to enhance the power management capabilities of their USB-powered devices. It stands out as a reliable and efficient solution that meets the evolving demands of the technology market.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3040 $57.7600
465+ $0.2495 $116.0175
720+ $0.2418 $174.0960
990+ $0.2339 $231.5610
1,280+ $0.2261 $289.4080
1,710+ $0.2027 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,900 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess