EN
  • EN
  • DE

VNP35N04

Part No VNP35N04
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000746-VNP35N04
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VNP35N04 CAD Model

Description

Introducing the VNP35N04 from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the VNP35N04, a robust OMNIFET II fully autoprotected Power MOSFET. This advanced device is specifically designed to deliver high performance in a wide range of applications, making it an ideal choice for designers looking to enhance system reliability and efficiency.

Key Features

  • High Current Capability: The VNP35N04 boasts an impressive 40A continuous current rating, ensuring it can handle demanding power requirements with ease.
  • Enhanced Thermal Performance: With an operating temperature range from -55°C to 150°C, this MOSFET is built to perform reliably even in extreme conditions.
  • Advanced Protection Features: The device includes built-in over-temperature protection, linear current limitation, and overvoltage clamp, safeguarding your circuit against a variety of potential issues.
  • Low On-Resistance: A key characteristic of the VNP35N04 is its low on-resistance (RDS(on)), minimizing power losses and improving efficiency in your designs.

Applications

The VNP35N04's versatility allows it to be utilized in a plethora of applications, including:

  • Automotive systems
  • Power management solutions
  • Motor control circuits
  • LED lighting drivers
  • Industrial automation

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The VNP35N04 is no exception, with rigorous testing and quality control measures in place to ensure its performance under real-world conditions.

Easy Integration

The VNP35N04 comes in a TO-220 package, which is widely used and recognized in the industry, facilitating easy integration into existing designs without the need for significant layout changes.

Whether you're developing automotive electronics, power supplies, or any other application requiring a high-performance, reliable power MOSFET, the VNP35N04 from STMicroelectronics is an excellent choice that combines protection, efficiency, and versatility.

You May Also Be Interested in

Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess