EN
  • EN
  • DE

74F646AD

Part No 74F646AD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164890-74F646AD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F646AD CAD Model

Description

The 74F646AD is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This versatile device is part of the 74F series, which is well-known for its fast speeds and exceptional reliability in a wide range of digital applications. The 74F646AD is particularly suitable for use in systems that require bidirectional transceivers with 3-state outputs.

Key Features

  • Octal Bidirectional Transceiver: The 74F646AD features eight bidirectional data lines that allow for the simultaneous transmission of data in both directions, enhancing the efficiency of data flow within a system.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple components to be connected to the same data lines without interference, which is essential for bus-oriented systems.
  • High-Speed Operation: As a member of the 74F series, this device offers fast propagation delays and setup times, which is critical for high-speed data processing and communication.
  • Wide Operating Voltage Range: The 74F646AD is designed to operate over a wide voltage range, making it compatible with various logic levels and ensuring flexibility in different system designs.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains a low power consumption, which is beneficial for energy-sensitive applications.

Applications

The 74F646AD is ideal for a broad spectrum of digital applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication Equipment
  • Computer Peripheral Devices
  • Data Storage Devices
  • Instrumentation and Control Systems

Technical Specifications

Some of the technical specifications of the 74F646AD include:

  • Logic Type: Transceiver, Bidirectional
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24
  • Operating Temperature: Specified by Manufacturer

In summary, the 74F646AD from NXP is an exceptional choice for designers looking for a reliable and fast transceiver for their digital systems. With its combination of high-speed performance, bidirectional communication, and 3-state outputs, it stands out as a versatile component suitable for a wide array of applications.

You May Also Be Interested in

Intersil
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AMIS
Need more? Email Us
Vishay
Need more? Email Us
AMIS
Lowest to $39.1695
AMIS
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
ON Semiconductor
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess