EN
  • EN
  • DE

LT3484ESC6

Part No LT3484ESC6
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071639-LT3484ESC6
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3484ESC6 CAD Model

Description

LT3484ESC6 - Linear Technology Step-Up DC/DC Converter

The LT3484ESC6 is a highly efficient, fixed frequency, step-up DC/DC converter from Linear Technology, designed to operate as a constant current LED driver. Its small form factor and high-performance capabilities make it an ideal choice for portable applications that require consistent lighting or power delivery.

Key Features:

  • Adjustable Output Voltage: The device can provide a wide range of output voltages, which can be adjusted according to the needs of the application, ensuring versatility across multiple platforms.
  • Integrated Schottky Diode: The inclusion of an internal Schottky diode minimizes the need for external components, thus saving on board space and reducing overall system cost.
  • High Switching Frequency: With a switching frequency of 1.2MHz, the LT3484ESC6 allows the use of small inductors and capacitors, resulting in compact, space-efficient designs.
  • Constant Current and Constant Voltage Modes: The converter can be used for applications that require either a constant voltage or constant current, making it highly suitable for driving LEDs or charging batteries.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 16V, accommodating a variety of power sources, including single-cell lithium-ion batteries.

Applications:

The LT3484ESC6 is particularly well-suited for portable devices where power efficiency and size are critical. It is commonly used in:

  • LED Flashlights
  • Handheld Devices
  • Portable Medical Equipment
  • Small LCD Displays
  • Battery-Powered Equipment

Package Information:

The device is available in a compact, low-profile (1mm) thinSOT™ package, which is ideal for applications where space is at a premium. The LT3484ESC6's small footprint enables designers to maximize board real estate while still delivering robust power management functionality.

Conclusion:

Overall, the LT3484ESC6 from Linear Technology is a versatile, efficient, and space-saving step-up converter that meets the needs of a wide array of portable applications. Its ability to drive LEDs and provide stable power with minimal external components makes it a valuable component in any power management design.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess