EN
  • EN
  • DE

VNHD7008AYTR

Part No VNHD7008AYTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-28V 36PWRSSO / Motor Driver Power MOSFET PWM PowerSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER™
Package Tape & Reel
Product Status Active
Motor Type - Stepper -
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Step Resolution -
Applications Automotive
Current - Output 51A
Voltage - Supply 4V ~ 28V
Voltage - Load 4V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36
Base Product Number VNHD7008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352530-VNHD7008AYTR
Ultra Librarian 3D Model Ultra Librarian VNHD7008AYTR CAD Model

Description

STMicroelectronics VNHD7008AYTR Motor Driver

The VNHD7008AYTR is a cutting-edge motor driver product from STMicroelectronics, designed to deliver high efficiency and performance for automotive applications. This advanced H-bridge driver is part of the VIPower M0-7 series and is specifically engineered to handle a wide range of motor driving applications with ease and reliability.

Constructed with the latest technology, the VNHD7008AYTR is encapsulated in a compact 28-pin PowerSSO package, making it suitable for space-constrained environments while providing robust thermal performance. The device is capable of driving DC motors by providing up to 36V of supply voltage and a continuous current of up to 4A, ensuring it can handle a variety of demanding automotive applications.

One of the key features of this motor driver is its integrated protections, which safeguard the device and the system it is part of. These protections include under-voltage shutdown, over-temperature shutdown, load current limitation, and over-voltage clamp, among others. The VNHD7008AYTR also boasts a status feedback for all the protection features, which is critical for system diagnostics and ensuring the longevity of the motor driver.

The VNHD7008AYTR is designed with flexibility in mind, offering multiple diagnostic functions. This feature allows for real-time monitoring of system performance, making it easier for designers to implement fault detection and system management. Additionally, the motor driver supports both analog and digital inputs, offering designers the flexibility to choose the control interface that best suits their application needs.

With its robust design and comprehensive feature set, the VNHD7008AYTR from STMicroelectronics is an ideal solution for automotive applications that require reliable and efficient motor control. Whether it's for power window systems, seat adjustment, or other automotive subsystems, this motor driver is built to deliver top performance while ensuring system safety and reliability.

Overall, the VNHD7008AYTR motor driver is a testament to STMicroelectronics' commitment to providing innovative and high-quality components for the automotive industry, enabling designers to create advanced, efficient, and reliable automotive systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1339 $50.1424
39+ $2.5715 $100.2885
61+ $2.4911 $151.9571
83+ $2.4107 $200.0881
108+ $2.3304 $251.6832
144+ $2.0893 $300.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,140 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess