EN
  • EN
  • DE

VNH7070AYTR

Part No VNH7070AYTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE FULLY INTEGRATED H-BR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000686-VNH7070AYTR
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Ultra Librarian 3D Model Ultra Librarian VNH7070AYTR CAD Model

Description

Overview of STMicroelectronics VNH7070AYTR

The VNH7070AYTR is a high-performance automotive-grade integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust device is part of ST's VIPower M0-7 H-Bridge family and is specifically engineered to handle advanced automotive applications requiring high-power motor control.

Key Features

  • High Power Handling: The VNH7070AYTR can deliver up to 70A of continuous current, making it suitable for heavy-duty applications.
  • Wide Voltage Range: It operates over a broad voltage range from 5.5V to 28V, providing versatility in various automotive electrical systems.
  • Integrated Protections: The device includes over-temperature, over-current, and under-voltage lockout protections, ensuring reliable performance and longevity.
  • Diagnostic Features: Built-in diagnostic capabilities enable detection of fault conditions, which is critical for safety and maintenance in automotive applications.

Applications

The VNH7070AYTR is ideal for driving a wide range of automotive DC motors, including those used in:

  • Power steering systems
  • Engine cooling fans
  • Fuel pumps
  • Window lifters

Package and Quality

The VNH7070AYTR comes in a compact 10x10 mm QFN package, which allows for efficient heat dissipation and saves space on the PCB. Its automotive-grade qualification ensures that it meets the stringent requirements of the automotive industry, including extended temperature ranges and high reliability under harsh conditions.

Conclusion

With its robust design, high-current capability, and extensive protection features, the VNH7070AYTR from STMicroelectronics is an excellent choice for developers and manufacturers seeking a reliable motor driver solution for their automotive applications. Its advanced diagnostics and efficient package design further solidify its position as a go-to component in the realm of high-performance motor control.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6392 $53.4744
16+ $6.2681 $100.2896
25+ $6.0722 $151.8050
35+ $5.8763 $205.6705
45+ $5.6805 $255.6225
59+ $5.0928 $300.4752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess