EN
  • EN
  • DE

VNH5180ATR-E

Part No VNH5180ATR-E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description H-Bridge Motor Driver Automotive 36-Pin PowerSSO EP T/R / IC MOTOR DRIVER PAR 36POWERSSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Automotive
Output Current 8A
Supply Voltage - Operating 5.5 V to 18 V
Voltage - Load 5.5 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 1117457-VNH5180ATR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VNH5180A-E
Introduction Date February 11, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VNH5180ATR-E CAD Model

Description

Product Overview: VNH5180ATR-E by STMicroelectronics

The VNH5180ATR-E, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a high-quality automotive-grade H-bridge driver designed for the precise control of DC motors. This advanced component is part of STMicroelectronics' esteemed lineup of power management integrated circuits, tailored to meet the rigorous demands of the automotive industry.

Key Features

  • High Current Handling: The VNH5180ATR-E is capable of driving a high current load, with a maximum continuous current rating of up to 30A, making it suitable for heavy-duty motor applications.
  • Wide Voltage Range: Operating within a voltage range of 5.5V to 18V, this driver accommodates a broad spectrum of automotive power systems and ensures compatibility with various motor types.
  • Integrated Protections: It comes with a suite of protection features, including over-temperature shutdown, load dump voltage surge protection, and under-voltage shutdown, ensuring the longevity and reliability of both the driver and the motor.
  • Diagnostic Capabilities: The VNH5180ATR-E is equipped with diagnostic functionalities that provide feedback on the status of the driver, including open-load detection and thermal shutdown status, allowing for advanced system monitoring and maintenance.

Applications

The versatility of the VNH5180ATR-E makes it an ideal choice for a wide array of automotive applications, such as:

  • Power window regulators
  • Wiper systems
  • Electric power steering
  • DC motor control modules

Quality and Reliability

As an automotive-grade product, the VNH5180ATR-E adheres to the strictest quality standards, including the AEC-Q100 qualification. Its robust design ensures consistent performance and resilience in the challenging conditions typical of automotive environments.

Package Information

The VNH5180ATR-E is available in a compact MultiPowerSO-30 package, which is designed to optimize the thermal performance and minimize the footprint on the printed circuit board, facilitating a more efficient and space-saving design for modern automotive electronics.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6511 $60.4643
31+ $3.8164 $118.3084
47+ $3.6971 $173.7637
65+ $3.5779 $232.5635
84+ $3.4585 $290.5140
112+ $3.1007 $347.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess