EN
  • EN
  • DE

VNH5050ATR-E

Part No VNH5050ATR-E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 36POWERSSO / H-Bridge Motor Driver Automotive 36-Pin PowerSSO EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Automotive
Output Current 30A
Supply Voltage - Operating 5.5 V to 18 V
Voltage - Load 5.5 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 398929-VNH5050A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VNH5050ATR-E
Introduction Date July 06, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VNH5050ATR-E CAD Model

Description

The VNH5050ATR-E is a high-power, fully integrated H-bridge motor driver IC from STMicroelectronics, designed to drive a wide range of automotive applications. This robust and efficient component is capable of delivering a continuous current of up to 30A for driving one or two DC motors. With its advanced features and durable design, the VNH5050ATR-E is an ideal choice for applications that require reliable, high-current motor control.

Key Features

  • High Current Rating: Capable of driving high current loads up to 30A.
  • Double H-Bridge Configuration: Allows for control of two independent DC motors or one stepper motor.
  • Operational Voltage Range: Designed to operate within a voltage range of 5.5V to 36V, making it versatile for various automotive power systems.
  • Thermal Protection: Integrated over-temperature protection ensures reliable operation under challenging conditions.
  • Current and Voltage Sensing: Features current sensing and provides proportional analog voltage feedback of the motor current.
  • Diagnostic Functions: Offers diagnostic feedback for under-voltage, over-temperature, and power stage faults.

Applications

The VNH5050ATR-E is widely used in the automotive industry due to its robustness and capability to handle high currents. Typical applications include:

  • Automotive HVAC systems
  • Headlamp adjustment
  • Valve control
  • Small pumps and fans
  • Other automotive-related actuator controls

Reliability and Performance

STMicroelectronics has designed the VNH5050ATR-E with reliability in mind. It is built to withstand the harsh conditions of the automotive environment, including load dump and reverse battery protection. The device also features intrinsic demagnetization protection, and it is compliant with the most stringent automotive standards. Its power SO-30 package is optimized for thermal dissipation, ensuring performance stability across a wide range of operating temperatures.

Conclusion

With its high current handling capability, robust protection features, and versatile application range, the VNH5050ATR-E from STMicroelectronics stands out as a superior choice for automotive motor control solutions. Its advanced diagnostics and feedback capabilities allow for sophisticated control and monitoring, making it a reliable and efficient driver for high-performance automotive systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5923 $50.2922
34+ $2.9475 $100.2150
53+ $2.8554 $151.3362
73+ $2.7633 $201.7209
94+ $2.6712 $251.0928
126+ $2.3949 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess