EN
  • EN
  • DE

PIC16F15323-E/SL

Part No PIC16F15323-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F15323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 975382-PIC16F15323-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F15323-E/SL CAD Model

Description

Microchip Technology's PIC16F15323-E/SL Microcontroller

The PIC16F15323-E/SL is a versatile and powerful microcontroller unit (MCU) from the esteemed Microchip Technology, designed for embedded applications requiring a compact, yet feature-rich microcontroller. This 8-bit MCU is part of the enhanced mid-range PIC16F family, well-known for its exceptional ease of use and advanced peripherals tailored for a variety of applications.

With its small 14-pin SOIC package, the PIC16F15323-E/SL offers a robust set of features including 2KB of flash memory, 128B of EEPROM, and 256 bytes of RAM, making it suitable for applications with space constraints that still demand ample memory and processing capabilities. The device operates on a wide voltage range from 2.3V to 5.5V, providing flexibility for both battery-powered and powered applications.

This MCU is equipped with an internal oscillator capable of up to 32MHz, which eliminates the need for external clock sources for most applications, thus reducing the overall system cost and complexity. Additionally, its multiple communication peripherals such as I2C, SPI, and UART, allow for easy integration into a larger system, enabling communication with sensors, actuators, and other MCUs or CPUs.

The PIC16F15323-E/SL also features Microchip's Core Independent Peripherals (CIPs) which offload timing-critical and core-intensive tasks from the CPU, allowing it to focus on more complex tasks within the system. This includes peripherals like the Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and multiple PWM outputs, which are essential for control applications.

For enhanced analog functionality, the device comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), which can perform operations on the measured signal without needing CPU intervention, thereby improving the efficiency of analog sensing tasks.

The MCU's PPS (Peripheral Pin Select) feature provides the flexibility to remap digital I/O to optimize board layout, which is crucial in design miniaturization. Safety and reliability are also addressed with its Brown-out Reset (BOR), Power-On Reset (POR), and Watchdog Timer (WDT) features, ensuring stable operation under varying conditions.

Overall, the PIC16F15323-E/SL from Microchip Technology is a compact, cost-effective solution that brings smart, connected, and secure designs to life, ideal for a vast range of applications including industrial control systems, consumer electronics, automotive applications, and Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5128 $52.9480
85+ $1.2413 $105.5105
125+ $1.2025 $150.3125
175+ $1.1637 $203.6475
225+ $1.1249 $253.1025
300+ $1.0086 $302.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,869 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess