EN
  • EN
  • DE

VND7020AJTR-E

Part No VND7020AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Double channel high-side current limit / IC DVR HIGH-SIDE 2CH POWERSSO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 45A
Rds On (Typ) 22 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-16
Win Source Part Number 1117436-VND7020AJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VND7020AJ
Introduction Date September 14, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VND7020AJTR-E CAD Model

Description

Introducing the VND7020AJTR-E from STMicroelectronics

The VND7020AJTR-E is a robust and efficient automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced product is designed to drive resistive, capacitive, and inductive loads, making it highly versatile for various applications within the automotive sector.

Key Features

  • High-Side Switch: The VND7020AJTR-E operates as a high-side switch, ensuring that the load can be connected to ground for a simpler and safer configuration.
  • Current Rating: It can handle a substantial continuous current of up to 20A, making it suitable for controlling powerful devices.
  • MultiSense Functionality: The device features an integrated MultiSense analog feedback, providing diagnostic functions such as proportional load current sense, thermal sense, and voltage sense.
  • Protection Features: It includes a plethora of protection features like overcurrent, overtemperature, load dump voltage surge, and under-voltage shutdown, ensuring the longevity and reliability of both the driver and the system it controls.
  • Compliance with Automotive Standards: The VND7020AJTR-E complies with stringent automotive qualification standards, making it suitable for use in harsh automotive environments.

Applications

The VND7020AJTR-E is ideal for a wide range of automotive applications, including but not limited to:

  • Lamp control
  • Heating
  • Fans
  • Motor control

Technical Specifications

With an operating voltage range from 5.5V to 28V, it accommodates the electrical systems of most vehicles. Its package is a PowerSSO-16, which is designed for a compact footprint and efficient thermal dissipation.

Conclusion

The VND7020AJTR-E from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable components for the automotive industry. Its robust design, combined with advanced diagnostic features and protection mechanisms, makes it an excellent choice for designers looking to enhance the performance and safety of automotive electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess