EN
  • EN
  • DE

1N4476

Part No 1N4476
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500/406
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 24 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N4476
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539071-1N4476
Ultra Librarian 3D Model Ultra Librarian 1N4476 CAD Model

Description

Product Overview: 1N4476 - Microchip Technology

The 1N4476 from Microchip Technology is a high-reliability discrete diode, designed to cater to a broad range of applications requiring robust performance in demanding environments. This product is a testament to Microchip's commitment to providing components that meet the stringent requirements of industrial, aerospace, and military applications.

Key Features

  • Voltage Range: The 1N4476 diode operates efficiently across a wide voltage range, making it highly versatile for various circuit designs.
  • High Reliability: Engineered for reliability, this diode is built to withstand extreme conditions and deliver consistent performance, ensuring system stability and longevity.
  • Low Leakage Current: With its low leakage current characteristic, the 1N4476 ensures minimal power loss and is ideal for high-precision circuits where power efficiency is critical.
  • Robust Construction: The diode's construction is tailored for durability, capable of handling high levels of stress both electrically and mechanically.
  • Hermetically Sealed: The hermetic seal provides excellent protection against moisture and other environmental contaminants, further enhancing the diode's reliability.

Applications

The 1N4476 diode from Microchip Technology is suited for a variety of applications, including:

  • Power supply regulation
  • Voltage clamping
  • Protection circuits
  • Switching operations
  • Aerospace and defense electronics

Quality and Compliance

Microchip Technology ensures that the 1N4476 diode meets the highest quality standards and complies with international regulations. This product is manufactured in facilities certified for aerospace and defense standards, reflecting its reliability and performance in mission-critical applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4416 $51.6240
36+ $2.8239 $101.6604
55+ $2.7357 $150.4635
76+ $2.6474 $201.2024
98+ $2.5592 $250.8016
131+ $2.2944 $300.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess