EN
  • EN
  • DE

VND07N04

Part No VND07N04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer STMicroelectronics
Win Source Part Number 408278-VND07N04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND07N04 CAD Model

Description

The VND07N04 from STMicroelectronics is a robust and efficient MOSFET driver designed to handle a wide range of automotive and industrial applications. This device is part of the OMNIFET II family, which is known for providing high current capability and enhanced protection features.

Key Features

  • High Current Handling: The VND07N04 is capable of driving high current loads, making it suitable for applications such as automotive motor control, lamp drivers, and solenoid drivers.
  • Thermal Protection: Integrated thermal shutdown ensures that the device operates within safe temperature limits, thereby enhancing its reliability and longevity.
  • Load Dump Protection: The device is designed to withstand transient overvoltage conditions, which is crucial for automotive environments where voltage spikes are common.
  • Current Limiting: A built-in current limiter helps to prevent damage to the MOSFET and the load in case of overcurrent conditions.
  • Status Feedback: Diagnostic feedback is provided to indicate the status of the device and the load, which is beneficial for system monitoring and fault detection.

Specifications

  • Device Type: Vertical Current Flow Power MOSFET
  • Drain-source Voltage (Vds): 40V
  • Current (Id): 10A continuous
  • Power Dissipation (Pd): 35W
  • Operating Temperature Range: -40°C to 150°C

Applications

The VND07N04 is suitable for a variety of applications, especially where high load currents and robust protection features are required. Some of the common applications include:

  • Automotive Motor Controls
  • Headlamp and Interior Lighting
  • Relay and Solenoid Drivers
  • Industrial Control Systems

STMicroelectronics' VND07N04 is an excellent choice for designers looking for a reliable MOSFET driver that combines high performance with advanced protection features. Its robust design and comprehensive diagnostic capabilities make it an ideal solution for demanding automotive and industrial environments.

You May Also Be Interested in

Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess